EN
  • EN
  • DE

ATA6833C-PLQW-1

Part No ATA6833C-PLQW-1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 48VQFN / IC MOTOR CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface LIN
Technology Power MOSFET
Applications Automotive
Operating Supply Voltage 5.5 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 769145-ATA6833C-PLQW-1
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA6833C-PLQW-1 CAD Model

Description

The ATA6833C-PLQW-1 is a high-quality motor driver integrated circuit (IC) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This IC is specifically designed to cater to the needs of automotive applications, particularly for the control of brushless DC motors, which are commonly found in modern vehicles.

Featuring a robust design, the ATA6833C-PLQW-1 is built to withstand the harsh environments typically associated with automotive applications. It operates over a wide temperature range and is engineered to handle the electrical disturbances present in automotive power systems. This ensures reliable performance in a variety of conditions, making it a preferred choice for designers and engineers.

The IC integrates multiple features that simplify system design and improve functionality. It includes three half-bridge drivers capable of driving six N-channel MOSFETs for 3-phase motor control applications. The ATA6833C-PLQW-1 also provides diagnostic functions and protection features such as overtemperature shutdown, undervoltage monitoring, and short-circuit detection, which contribute to the overall safety and longevity of the motor control system.

One of the key advantages of the ATA6833C-PLQW-1 is its ease of use. It is designed to interface seamlessly with microcontrollers, allowing for straightforward integration into complex systems. The IC's compact QFN (Quad Flat No-lead) package is space-efficient and suitable for high-density PCB layouts, which is critical in automotive design where space is often at a premium.

Overall, the Microchip Technology ATA6833C-PLQW-1 is an exemplary component for automotive motor control systems, offering durability, advanced features, and ease of integration. Its reliable performance under demanding conditions makes it an essential part of the motor control solution for modern vehicles.

You May Also Be Interested in

Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess