EN
  • EN
  • DE

ATA6834C-PLQW-1

Part No ATA6834C-PLQW-1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-18V 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000433-ATA6834C-PLQW-1
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Ultra Librarian 3D Model Ultra Librarian ATA6834C-PLQW-1 CAD Model

Description

Microchip Technology's ATA6834C-PLQW-1

The ATA6834C-PLQW-1 is a high-quality, precision-engineered automotive device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to integrate seamlessly into automotive applications, providing reliable and efficient performance under the demanding conditions of automotive environments.

Key Features

  • High-Voltage Capability: Designed to operate at high voltages, suitable for automotive powertrain systems, electric power steering, and other high-voltage applications.
  • Multiple Output Stages: Equipped with multiple output stages to control various loads, enhancing the flexibility and adaptability of the device in complex automotive systems.
  • Thermal Protection: Features integrated thermal protection mechanisms that safeguard the device and the system against overheating, ensuring longevity and reliability.
  • Diagnostic Functions: Comes with comprehensive diagnostic capabilities that allow for real-time monitoring and troubleshooting, essential for maintaining system health and performance.
  • Robust Design: Built to withstand the harsh conditions typical in automotive environments, including temperature extremes, vibrations, and electrical noise.

Applications

The ATA6834C-PLQW-1 is ideally suited for a range of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Lighting Systems
  • Powertrain Systems
  • Electric Power Steering Systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The ATA6834C-PLQW-1 is manufactured in state-of-the-art facilities, ensuring that each device meets Microchip's stringent quality control measures. With its robust design and advanced features, the ATA6834C-PLQW-1 is a testament to Microchip's dedication to excellence in the automotive industry.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of the ATA6834C-PLQW-1 into their projects. Microchip's technical support team is also available to assist with any queries or challenges that may arise during the design, development, or deployment phases.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess