EN
  • EN
  • DE

ATA8202C-PXQW-1

Part No ATA8202C-PXQW-1
Manufacturer Microchip Technology
Catalog RF Receivers
Description SWITCHABLE 433MHZ RX INDUSTRIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 433MHz
Sensitivity -113dBm
Data Rate (Max) 20kbps
Modulation or Protocol UHF
Applications General Purpose
Current - Receiving 6.9mA
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-VQFN (5x5)
Win Source Part Number 1020009-ATA8202C-PXQW-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA8202C-PXQW-1 CAD Model

Description

Microchip Technology's ATA8202C-PXQW-1: A High-Performance Low-Power RF Transceiver

The ATA8202C-PXQW-1 is a cutting-edge RF transceiver from the renowned manufacturer Microchip Technology, designed for the demanding requirements of modern wireless communication systems. This transceiver is part of Microchip's extensive portfolio of radio frequency integrated circuits, offering a perfect blend of low power consumption and robust performance for a wide range of applications.

Operating in the sub-GHz frequency bands, the ATA8202C-PXQW-1 is an ideal solution for applications that require long-range communication with minimal power usage. This makes it perfectly suited for the Internet of Things (IoT) devices, smart metering, home automation, and industrial control systems. The transceiver is compliant with a variety of modulation standards, including FSK, ASK, and OOK, providing flexibility in designing communication protocols.

The device is housed in a compact QFN package, which not only saves valuable board space but also ensures ease of integration into existing designs. Its low power consumption is a standout feature, with a sleep mode current of less than 0.7 µA, which is crucial for battery-operated devices where power efficiency is paramount.

Microchip's ATA8202C-PXQW-1 boasts an impressive feature set, including an integrated low noise amplifier (LNA) for improved receiver sensitivity, a power amplifier (PA) for increased transmitter output power, and an automatic antenna tuning capability. These features enable the transceiver to maintain reliable communication links even in challenging environmental conditions.

Furthermore, the device comes with a fully integrated PLL synthesizer and a high-resolution ADC, which simplifies the design and reduces the need for external components. It also supports a wide voltage range, making it versatile for various power supply configurations.

For developers and engineers, Microchip provides comprehensive support, including development tools, reference designs, and technical documentation, to accelerate the design process and bring products to market faster. The ATA8202C-PXQW-1 is not just a component; it's a gateway to creating innovative and efficient wireless solutions that meet the demands of the modern world.

You May Also Be Interested in

U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4196 $56.7840
90+ $1.1648 $104.8320
135+ $1.1284 $152.3340
185+ $1.0920 $202.0200
240+ $1.0556 $253.3440
320+ $0.9464 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 967 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess