EN
  • EN
  • DE

ATA8401C-6AQY 66

Part No ATA8401C-6AQY 66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC UHF 300-350MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 13 Weeks
Features RF Transmitter UHF, ASK, FSK 300MHz ~ 350MHz 8dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name ATA8401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA8401-6AQY, ATA8401-6AQY-66, ATA8401-6AQY-66-ND, ATA8401-6AQY-ND, ATA8401C-6AQY 66-ND, ATA8401C-6AQY66
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912035-ATA8401C-6AQY 66
Ultra Librarian 3D Model Ultra Librarian ATA8401C-6AQY 66 CAD Model

Description

Microchip Technology's ATA8401C-6AQY 66: A Compact and Efficient Solution

The ATA8401C-6AQY 66 from Microchip Technology is a cutting-edge component designed for modern electronic applications requiring high efficiency and reliability. This product is a testament to Microchip's commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

Key Features and Benefits

  • Integrated Design: The ATA8401C-6AQY 66 boasts an integrated circuit architecture that simplifies the design process for engineers. By minimizing the number of external components required, this product allows for more compact and cost-effective designs.
  • High Performance: Engineered to deliver consistent performance, this product is ideal for applications that demand stability and precision. Its robust design ensures that it can operate effectively under various conditions without compromising on quality.
  • Energy Efficient: With energy efficiency at its core, the ATA8401C-6AQY 66 helps reduce power consumption, making it suitable for battery-operated devices and applications with strict power budget constraints.
  • Easy Integration: The device is designed to be easily integrated into a wide range of electronic systems. Its compatibility with various microcontrollers and processors ensures that it can be adopted seamlessly into existing designs.
  • Reliability: As with all Microchip products, reliability is a hallmark of the ATA8401C-6AQY 66. It is built to withstand the rigors of daily use and is backed by Microchip's reputation for quality and durability.

Applications

The versatility of the ATA8401C-6AQY 66 makes it suitable for a diverse array of applications. It is an excellent choice for automotive systems, industrial controls, consumer electronics, and any other application that requires a reliable and high-performing integrated circuit solution.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. With a focus on innovation and customer satisfaction, Microchip offers outstanding technical support along with dependable delivery and quality.

For those seeking a robust and efficient component for their electronic projects, the ATA8401C-6AQY 66 from Microchip Technology is an exceptional choice that combines performance, efficiency, and ease of use in a single package.

You May Also Be Interested in

Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
NXP / Nexperia
Lowest to $2.6091
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3774 $71.8870
10+ $11.7972 $117.9720
16+ $11.4287 $182.8592
21+ $11.0591 $232.2411
28+ $10.6907 $299.3396
37+ $9.5853 $354.6561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess