EN
  • EN
  • DE

ATAES132-MAH-ER-T

Part No ATAES132-MAH-ER-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 32K I2C 1MHZ 8UDFN  /  Authentication Chip 8-UDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Obsolete
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATAES132
Other Names ATAES132-MAH-ER-TCT,ATAES132-MAH-ER-TTR,1611-ATAES132-MAH-ER-TCT,1611-ATAES132-MAH-ER-TTR,1611-ATAES132-MAH-ER-TDKR,ATAES132-MAH-ER-TDKR
Standard Package 15,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.32.0051
Win Source Part Number 1244363-ATAES132-MAH-ER-T
Ultra Librarian 3D Model Ultra Librarian ATAES132-MAH-ER-T CAD Model

Description

Microchip Technology's ATAES132-MAH-ER-T: Secure Authentication Solution

The ATAES132-MAH-ER-T from Microchip Technology is a robust security solution designed for applications requiring advanced cryptographic authentication and data protection. This high-security module is an essential component for systems where the integrity and security of data are paramount, making it an ideal choice for a wide range of industries, including IoT devices, medical equipment, financial systems, and access control systems.

Key Features:

  • Advanced Encryption: The device integrates a 32-bit cryptographic engine that supports Advanced Encryption Standard (AES) with a 128-bit key length, ensuring a high level of security for data encryption and decryption.
  • Secure Memory: With 32Kb of secure memory, the ATAES132-MAH-ER-T offers ample space for storing sensitive data such as cryptographic keys, certificates, and user data, all protected by hardware-based access control.
  • Multiple I/O Interfaces: It supports both I2C and Single-Wire interfaces, providing flexibility and ease of integration with a variety of microcontrollers and systems.
  • Robust Tamper Protection: The device features active tamper detection and response mechanisms to prevent physical attacks and unauthorized access to the stored data.
  • High Reliability: This component is designed to operate over the extended temperature range of -40°C to +85°C, making it reliable for use in harsh environments.
  • Environmental Resistance: The ATAES132-MAH-ER-T is available in an 8-lead SOIC package that is both moisture-sensitive level 1 (MSL1) compliant and lead (Pb) free, ensuring long-term durability and compliance with environmental regulations.

Applications:

The versatility of the ATAES132-MAH-ER-T allows it to be used in a multitude of applications that require secure data transactions and authentication. This includes but is not limited to:

  • IoT devices for secure data exchange and device authentication
  • Access control systems for buildings or secure areas
  • Medical devices requiring HIPAA compliance and data security
  • Financial systems for secure transactions and anti-counterfeiting measures
  • Industrial control systems needing secure communications and authentication

With its robust security features and flexible interfacing options, the ATAES132-MAH-ER-T by Microchip Technology provides a comprehensive solution for any system where data security and authentication are of the utmost importance.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess