EN
  • EN
  • DE

TDA18250HN/C1

Part No TDA18250HN/C1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC DGTL CABLE SIL TUNER 48HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 742471-TDA18250HN/C1
Ultra Librarian 3D Model Ultra Librarian TDA18250HN/C1 CAD Model

Description

The NXP TDA18250HN/C1 is a cutting-edge silicon tuner designed to provide high-performance television signal reception. As a part of NXP's reputable line of integrated circuits, this silicon tuner is engineered to meet the demands of modern digital broadcasting, making it an ideal choice for integration into television sets, set-top boxes, and other multimedia devices.

Key Features

  • High Integration: The TDA18250HN/C1 integrates multiple functions into a single chip, including RF tracking filters, amplifiers, and demodulators. This integration simplifies the design of consumer electronics by reducing the number of external components required.
  • Wide Frequency Range: Capable of receiving frequencies from 42 to 864 MHz, the TDA18250HN/C1 covers the full spectrum of VHF, UHF, and cable television bands, making it versatile for global television standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the tuner operates with low power consumption, which is critical for portable and battery-operated devices.
  • High Sensitivity: The device's high sensitivity ensures excellent reception of digital television signals even in areas with weak signal strength, providing a better user experience.
  • Minimal Interference: The TDA18250HN/C1 features advanced noise reduction technology, which minimizes interference from other electronic devices and leads to a clearer picture and sound quality.
  • Multiple Broadcast Standards: It supports a variety of digital broadcasting standards, including DVB-T, DVB-T2, ISDB-T, and DTMB, offering flexibility for manufacturers targeting different regional markets.

Applications

The NXP TDA18250HN/C1 is well-suited for a range of applications where reliable and high-quality television signal reception is required. It is commonly used in:

  • Flat panel televisions
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

With its robust design and advanced features, the TDA18250HN/C1 is an excellent choice for manufacturers looking to enhance the TV viewing experience with superior signal reception and performance.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7759 $53.2770
70+ $1.4571 $101.9970
110+ $1.4116 $155.2760
150+ $1.3661 $204.9150
190+ $1.3205 $250.8950
255+ $1.1839 $301.8945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess