Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Series AVR®
Package Box
Product Status Obsolete
Accessory Type Replacement Probe
For Use With/Related Products AVR ONE!
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1342544-ATAVRONE-PROBE
Ultra Librarian 3D Model Ultra Librarian ATAVRONE-PROBE CAD Model

Description

The ATAVRONE-PROBE from Microchip Technology is an advanced debugging and programming tool designed for developers working with AVR and ARM Cortex-M based Microchip microcontrollers. This probe is a key facilitator for efficient and streamlined development processes, allowing for in-depth system-level analysis and real-time monitoring of applications.

Key Features

  • Compatibility: Supports a wide range of AVR and ARM Cortex-M microcontrollers, offering versatility for various project requirements.
  • Interface: Equipped with a high-speed USB interface, the ATAVRONE-PROBE ensures quick and reliable communication between the development environment and the target system.
  • Advanced Debugging: Features advanced debugging capabilities, including complex breakpoint configurations, system profiling, and real-time variable monitoring to accelerate the debugging process.
  • Programming: Provides robust programming features, allowing for the flashing of microcontrollers with new firmware, ensuring a seamless update and development cycle.
  • Integration: Seamless integration with Microchip's development environments, such as Atmel Studio and MPLAB X IDE, streamlining the development workflow.
  • Power Options: Can be powered directly from the USB connection, eliminating the need for an external power supply and simplifying the setup.

Technical Specifications

  • USB Interface: High-speed USB 2.0
  • Supported Protocols: JTAG, aWire, SPI, and PDI
  • Voltage Range: Supports target voltages from 1.62V to 5.5V
  • Dimensions: Compact and portable design for easy integration into development setups

Applications

The ATAVRONE-PROBE is ideal for a variety of applications, including embedded system development, IoT devices, automotive, industrial control, and consumer electronics. Its robust feature set ensures developers have the tools needed to tackle complex debugging tasks and streamline firmware development, making it an essential tool for both professional engineers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
ECAD model for LVBLDCMTR
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
ECAD model for ADALP2000
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
ECAD model for ATBATTERY-CASE-2AAA
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us
ECAD model for OCB100AZ
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.6250
ECAD model for 3568
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
ECAD model for 2183
NXP / Nexperia
CONSUMER VIDEO GRAPHIC HD PROCES
Lowest to $29.5617
ECAD model for ZN200-L-C
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
ECAD model for LVSERVOMTR
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
ECAD model for DBF871

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention