EN
  • EN
  • DE
  • IT

ATF1502ASV-15JC44

Part No ATF1502ASV-15JC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32 MC 15NS EE 44PLCC / CPLD ATF1500 Family 750 Gates 32 Macro Cells 76.9MHz 3.3V 44-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Macrocells 32
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 769176-ATF1502ASV-15JC44
Popularity Medium
Supply and Demand Status Balance
Family Name ATF1502ASV
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1502ASV-15JC44 CAD Model

Description

The Microchip Technology ATF1502ASV-15JC44 is a high-performance, programmable logic device (PLD) from the popular ATF15xxASV family. This complex programmable logic device (CPLD) is designed to deliver a flexible and cost-effective solution for a wide range of digital logic applications. With its robust architecture and easy-to-use design tools, this CPLD is ideal for implementing custom logic circuits and integrating multiple devices onto a single chip.

Key Features:

  • High-Density Design: The ATF1502ASV-15JC44 provides a dense array of logic cells, enabling designers to pack more functionality into a smaller footprint. This is essential for space-constrained applications where board real estate is at a premium.
  • Speed Grade: With a speed grade of -15, this device operates at a maximum frequency of 15 MHz, making it suitable for moderate-speed applications that require quick data processing without the need for the highest speed grades.
  • Package Type: The device comes in a 44-pin J-lead chip carrier (JLCC) package, which offers a balance between compactness and ease of soldering, ideal for both prototyping and mass production.
  • Electrically Erasable and Programmable: The ATF1502ASV-15JC44 is electrically erasable and reprogrammable, allowing for multiple programming cycles and on-the-fly design iterations, which is highly beneficial for development and testing phases.
  • Low Power Consumption: This CPLD is designed with power efficiency in mind, making it suitable for battery-powered or power-sensitive applications.

Applications:

The versatility of the ATF1502ASV-15JC44 makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Data processing equipment

In conclusion, the Microchip Technology ATF1502ASV-15JC44 CPLD offers a potent combination of density, speed, and packaging that can meet the needs of designers looking for a flexible and efficient solution to their digital logic challenges. Whether you're working on a complex automotive system or a simple consumer device, this CPLD provides the reliability and performance Microchip Technology is known for.

You May Also Be Interested in

Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $3.0300
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 440MC 8.7NS 100FBGA
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $13.3132
Intel
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.6040
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess