EN
  • EN
  • DE

ATF1504AS-10JC44

Part No ATF1504AS-10JC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1504AS
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566454-ATF1504AS-10JC44
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-10JC44 CAD Model

Description

Microchip Technology ATF1504AS-10JC44 Product Overview

The ATF1504AS-10JC44 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to offer a flexible and efficient solution for a wide range of digital logic applications. With its advanced features and robust architecture, this product is engineered to meet the needs of system designers who require a high level of integration and a quick path to market for their designs.

Key Features:

  • Logic Elements: The device includes 64 macrocells that provide ample logic capacity for complex digital systems, allowing for the implementation of multiple logic functions within a single chip.
  • System Speed: The ATF1504AS-10JC44 operates with a system speed of 10 ns, ensuring fast performance for critical applications that demand quick response times.
  • Package Type: This CPLD comes in a 44-pin J-lead Chip Carrier (JLCC) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Reprogrammability: The device is reprogrammable, which means that it can be configured multiple times to accommodate design iterations or updates, providing flexibility and longevity to the end product.
  • I/O Pins: It features 34 programmable I/O pins, giving designers the versatility to interface with a variety of peripherals and other digital systems.
  • Power Consumption: The ATF1504AS-10JC44 is designed for low power operation, which is critical for battery-powered and portable devices, reducing the overall energy consumption of the system.
  • Security: To protect intellectual property, the device includes security features that prevent unauthorized copying or reverse engineering of the CPLD configuration.

Applications:

The ATF1504AS-10JC44 is ideal for a multitude of applications, including but not limited to automotive systems, telecommunications, consumer electronics, industrial control systems, and data processing equipment. Its ability to handle multiple logic functions makes it a versatile choice for designers looking to streamline their hardware and reduce the number of discrete components in their systems.

With its combination of performance, flexibility, and security, the ATF1504AS-10JC44 from Microchip Technology stands as a compelling option for system designers aiming for a high-quality, reliable, and cost-effective CPLD solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess