EN
  • EN
  • DE

ATF1504AS-7JC68

Part No ATF1504AS-7JC68
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 7.5NS 68PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 64
Number of I/O 48
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number ATF1504AS
Standard Package 18 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566459-ATF1504AS-7JC68
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-7JC68 CAD Model

Description

Microchip Technology ATF1504AS-7JC68 Complex Programmable Logic Device (CPLD)

The Microchip Technology ATF1504AS-7JC68 is a high-performance, versatile Complex Programmable Logic Device (CPLD) designed to address a wide array of applications. This device is part of Microchip's ATF15xxAS family, which is well-known for its low power consumption and high functionality. The ATF1504AS-7JC68 offers a robust solution for system logic integration, custom logic development, and a variety of digital signal processing tasks.

Key Features:

  • Logic Elements: The CPLD boasts 64 macrocells, which are the building blocks for creating complex logic functions. These macrocells can be interconnected to form a wide range of combinational and sequential logic circuits, providing designers with a flexible platform for innovation.
  • System Speed: With a system speed grade of -7, the ATF1504AS-7JC68 provides fast signal processing capabilities, making it suitable for high-speed applications that require quick data throughput and real-time processing.
  • I/O Pins: The device features 68 user I/O pins, allowing for extensive interfacing with other components in a system. These pins are programmable, offering versatility in meeting the requirements of various design specifications.
  • Reprogrammability: The ATF1504AS-7JC68 is reprogrammable, which means that it can be configured multiple times to implement different logic functions, making it ideal for prototyping, testing, and iterative design processes.
  • Power Consumption: As part of the ATF15xxAS series, this CPLD is designed with power efficiency in mind. It operates with a low power consumption profile, which is critical for battery-powered and portable applications.
  • Package: The device comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while still allowing for easy integration into a variety of PCB designs.

Applications:

The ATF1504AS-7JC68 is suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

Overall, the ATF1504AS-7JC68 from Microchip Technology is a powerful and adaptable CPLD that offers designers the ability to create sophisticated logic solutions in a compact and energy-efficient package.

You May Also Be Interested in

Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess