EN
  • EN
  • DE

PCM1700U

Part No PCM1700U
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 345825-PCM1700U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1700U CAD Model

Description

The PCM1700U is a high-performance, digital-to-analog converter (DAC) produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital integrated circuits.

  • Type: Monolithic, dual 18-bit DAC.
  • Technology: Advanced thin-film resistor ladder network and switched current source techniques.
  • Power Supply: Operates from a single +5V power supply.
  • Circuitry: On-chip digital deglitcher circuit.
  • Dynamic Range: High.
  • Signal-to-Noise Ratio: High.
  • Settling Time: Fast.
  • Package: 28-pin plastic DIP package and a 28-pin SOIC package.
  • Operating Temperature Range: -25°C to +85°C.
  • Interface: TTL-compatible digital interface.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5840 $51.6800
48+ $2.1203 $101.7744
74+ $2.0540 $151.9960
101+ $1.9877 $200.7577
131+ $1.9215 $251.7165
175+ $1.7227 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess