EN
  • EN
  • DE

ATF1504ASL-20AC44

Part No ATF1504ASL-20AC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 44TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Standard Package 160 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566462-ATF1504ASL-20AC44
Ultra Librarian 3D Model Ultra Librarian ATF1504ASL-20AC44 CAD Model

Description

Product Overview: ATF1504ASL-20AC44 - Microchip Technology

The ATF1504ASL-20AC44 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet the needs of a wide range of high-speed digital applications. This device is part of the Atmel ATF15xxASL series and offers a robust and flexible solution for system integration and complex logic design.

Key Features:

  • Advanced Architecture: Built with an advanced 5V CMOS EEPROM process, the ATF1504ASL-20AC44 provides users with a high-density, non-volatile memory technology that ensures data retention and reliability.
  • High Capacity: This device features 64 macrocells with 1500 usable gates that can be easily configured to suit various design requirements, making it an ideal choice for complex digital circuits.
  • High-Speed Performance: With a maximum operating frequency of 20MHz, the ATF1504ASL-20AC44 is capable of executing rapid logic operations, ensuring efficient performance in time-critical applications.
  • Flexible I/O Options: The device comes with 44 pins, providing ample input/output options for interfacing with other components and peripheral devices within a system.
  • Programmable Logic: Users can program the ATF1504ASL-20AC44 with industry-standard software tools, offering a high degree of customization to meet specific design requirements.
  • Power-Saving Features: It includes power-saving features such as low-power standby mode, which helps in reducing overall power consumption when the device is not in active use.

Applications:

The ATF1504ASL-20AC44 is versatile and can be used in various applications such as:

  • Automotive control systems
  • Industrial automation
  • Telecommunications
  • Computer peripheral interfacing
  • Consumer electronics

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term customer support. The ATF1504ASL-20AC44 is backed by Microchip's robust technical support and documentation, ensuring that designers can confidently implement this device into their projects.

Whether you're developing a new product or upgrading an existing system, the ATF1504ASL-20AC44 provides a reliable and flexible solution that can adapt to the ever-evolving demands of the technology industry.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5253 $60.7783
26+ $4.5336 $117.8736
40+ $4.3920 $175.6800
55+ $4.2503 $233.7665
71+ $4.1086 $291.7106
95+ $3.6835 $349.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
In Stock: 1,086 pieces Factory Stock: 16 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess