EN
  • EN
  • DE

ATF22V10BQL-25JI

Part No ATF22V10BQL-25JI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description High- Performance EE PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176979-ATF22V10BQL-25JI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF22V10BQL-25JI CAD Model

Description

Microchip Technology's ATF22V10BQL-25JI CPLD

The ATF22V10BQL-25JI is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to offer a versatile and efficient solution for various digital logic applications. This device is part of Microchip's renowned ATF22V10BQ series, known for their reliability and flexibility, making them suitable for a wide range of uses in the electronic industry.

Constructed with advanced Electrically-Erasable Programmable Read-Only Memory (EEPROM) technology, the ATF22V10BQL-25JI provides users with the convenience of in-system programmability and on-the-fly reconfiguration capabilities. This feature allows for rapid prototyping and iterative design processes, as developers can modify the logic configuration without the need to replace the entire chip.

The ATF22V10BQL-25JI operates at a speed grade of 25ns, ensuring quick response times and high-speed logic operations, which is critical for time-sensitive applications. It also supports a wide operating voltage range, typically from 4.5V to 5.5V, providing a stable and robust performance across various power supply conditions.

With its 24-pin PLCC (Plastic Leaded Chip Carrier) package, the device is compact and offers a space-saving footprint on printed circuit boards (PCBs). This packaging is particularly advantageous for designs where board real estate is at a premium. The chip's high I/O pin count and flexible macrocell architecture enable the implementation of complex logic functions, including combinational and sequential circuits, with ease.

Furthermore, the ATF22V10BQL-25JI boasts a high immunity to radiation, making it an excellent choice for applications in harsh environments, such as aerospace or industrial settings where reliability under exposure to radiation is crucial. This radiation tolerance also ensures the device's longevity and stable operation over time.

In summary, the ATF22V10BQL-25JI from Microchip Technology is a robust and versatile CPLD that combines the advantages of in-system programmability, high-speed performance, and a compact form factor. Its suitability for a diverse range of applications, from consumer electronics to industrial control systems, makes it a valuable component for designers looking to create sophisticated and reliable digital logic solutions.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess