EN
  • EN
  • DE

ATF22V10CQZ30XU

Part No ATF22V10CQZ30XU
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192277-ATF22V10CQZ30XU
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF22V10CQZ30XU CAD Model

Description

Microchip Technology ATF22V10CQZ30XU Product Overview

The ATF22V10CQZ30XU is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology. This versatile component is designed to deliver the flexibility of programmable logic alongside the speed and functionality required for a wide range of applications.

Key Features

  • High-Speed Performance: The device is capable of achieving propagation delays as low as 30 nanoseconds, enabling quick response times in critical applications.
  • High-Density Design: This PLD integrates a large amount of logic into a small package, featuring 10 programmable logic macrocells that can be tailored to specific design requirements.
  • Low Power Consumption: With CMOS technology, the ATF22V10CQZ30XU maintains a low power profile, making it suitable for power-sensitive designs.
  • Electrically Erasable: The device is electrically erasable and reprogrammable, providing designers with the flexibility to update the logic configuration as needed for prototyping or in-field adjustments.
  • Wide Operating Temperature Range: The product can operate over an industrial temperature range, ensuring reliability and stable performance under varying environmental conditions.

Applications

The ATF22V10CQZ30XU is ideal for use in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Package and Quality

Microchip Technology ensures that the ATF22V10CQZ30XU meets the highest standards of quality. The device is available in a PLCC (Plastic Leaded Chip Carrier) package that is both robust and suitable for automated assembly processes. Additionally, the product adheres to stringent industry certifications, ensuring its reliability and longevity in a multitude of use cases.

With its combination of speed, density, and low power consumption, the ATF22V10CQZ30XU from Microchip Technology stands out as a prime choice for designers looking to incorporate programmable logic solutions into their electronic systems.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Qualcomm
Lowest to $7.9791
Texas Instruments
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
TE Connectivity
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess