EN
  • EN
  • DE

ATFS10-CC

Part No ATFS10-CC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996749-ATFS10-CC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATFS10-CC CAD Model

Description

The ATFS10-CC from Microchip Technology is a state-of-the-art Field Programmable Gate Array (FPGA) designed to deliver high performance for a wide range of applications. This advanced product is part of Microchip's renowned FPGA product line, which is known for providing flexible, programmable silicon solutions that enable designers to quickly bring their ideas to life.

Key Features

  • High Capacity: The ATFS10-CC offers a substantial amount of logic cells, making it suitable for complex digital designs that require a high level of logic integration.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA is ideal for battery-powered or power-sensitive applications, ensuring that systems can run longer without sacrificing performance.
  • Advanced Security: Security features are built into the ATFS10-CC to protect against unauthorized access and intellectual property theft, making it a reliable choice for sensitive applications.
  • High-Speed Interfaces: The device supports a range of high-speed I/O interfaces, enabling fast data transfer rates and connectivity with other components in the system.
  • Configurable Logic Blocks: The FPGA's logic blocks can be configured to perform a wide array of functions, providing designers with the flexibility to implement custom logic without the need for hardware changes.

Applications

The versatility of the ATFS10-CC makes it an excellent choice for various applications, including but not limited to industrial automation, automotive systems, consumer electronics, communication infrastructure, and aerospace and defense. Its ability to be reprogrammed in the field allows for easy updates and adaptations to changing requirements, which is a significant advantage in today's rapidly evolving technological landscape.

Technical Specifications

The ATFS10-CC is built on a robust architecture that supports a wide range of digital signal processing (DSP) functions and has ample on-chip memory to handle data-intensive tasks. It is compatible with industry-standard design tools, which simplifies the development process and accelerates time-to-market for products incorporating this FPGA.

In summary, the ATFS10-CC FPGA from Microchip Technology is a powerful, flexible, and secure solution that meets the needs of modern digital design. Its combination of performance, efficiency, and versatility makes it an invaluable component in the creation of innovative electronic systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess