The ATMEG6416AU is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, combining 64KB ISP flash memory, 2KB EEPROM, 4KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, an 8-channel/10-bit A/D converter, and a JTAG interface for on-chip debugging. The device operates at a frequency of up to 16MHz and is optimized for power efficiency and speed of operation.
The ATMEG6416AU supports a wide range of operating voltages from 4.5V to 5.5V, making it suitable for a variety of applications that require robust operation. Its advanced RISC architecture enables the ATMEG6416AU to execute powerful instructions in a single clock cycle, allowing for optimizations in power consumption versus processing speed.
Key Features
- High-performance, Low-power AVR® 8-bit Microcontroller
- Advanced RISC Architecture – 131 powerful instructions, most of which execute in a single clock cycle
- Non-volatile Program and Data Memories – 64KBytes of In-System Self-programmable Flash, 2KBytes EEPROM, 4KBytes Internal SRAM
- JTAG (IEEE std. 1149.1 Compliant) Interface – For on-chip debugging and programming
- Peripheral Features – Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode, Two expanded 16-bit Timer/Counters with Separate Prescaler, Compare Mode and Capture Mode, Real Time Counter with Separate Oscillator, Two USARTs, etc.
- Special Microcontroller Features – Power-on Reset and Programmable Brown-out Detection, Internal Calibrated Oscillator, External and Internal Interrupt Sources
- Operating Voltage Range – 4.5-5.5V
- Operating Frequency – Up to 16MHz
The ATMEG6416AU is ideal for a wide range of applications, including industrial control, sensor systems, automotive, and more. Its robust feature set and flexible interfacing options make it a versatile choice for designers looking to create efficient and reliable solutions for their embedded projects.
With its combination of power efficiency, processing capability, and extensive peripheral set, the ATMEG6416AU from Microchip Technology stands as a compelling choice for engineers and developers seeking a high-quality microcontroller for their next project.