EN
  • EN
  • DE

ATMEGA128-16MU

Part No ATMEGA128-16MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA128
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566629-ATMEGA128-16MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA128-16MU CAD Model

Description

Product Overview: ATMEGA128-16MU - Microchip Technology

The ATMEGA128-16MU is a powerful microcontroller from Microchip Technology, renowned for its high performance, low power consumption, and versatile features. Designed to support complex embedded system applications, this microcontroller is a perfect fit for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • Advanced RISC Architecture: The ATMEGA128-16MU operates using an advanced Reduced Instruction Set Computing (RISC) architecture, enabling fast processing and efficient instruction execution with a throughput approaching 1 MIPS per MHz.
  • High Memory Capacity: With 128KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, the device provides ample storage for complex applications and data logging operations.
  • JTAG (Joint Test Action Group) Interface: It includes a JTAG interface for on-chip debugging and programming, making development and troubleshooting processes more straightforward.
  • Robust Peripheral Set: The microcontroller boasts a wide range of peripherals, including multiple 8- and 16-bit timers, PWM channels, multiple serial USARTs, a byte-oriented 2-wire serial interface, and a 10-bit ADC with up to 16 channels.
  • Operating Speed: The ATMEGA128-16MU can run at up to 16MHz, providing the computational speed needed for time-sensitive tasks and operations.
  • Power Efficiency: It features multiple power-saving modes, which allow for the reduction of power consumption during idle periods, thereby extending the life of battery-operated applications.
  • Package: The device comes in a 64-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications:

The ATMEGA128-16MU is well-suited for a diverse range of applications, including but not limited to automation systems, smart sensors, automotive controls, home automation, and portable devices. Its robust feature set and adaptability make it a go-to choice for engineers and designers looking to create sophisticated and reliable products.

Note: For detailed technical specifications, refer to the ATMEGA128-16MU datasheet provided by Microchip Technology.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0671 $60.2013
8+ $16.4654 $131.7232
11+ $15.9508 $175.4588
15+ $15.4363 $231.5445
20+ $14.9218 $298.4360
26+ $13.3781 $347.8306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess