EN
  • EN
  • DE

ATMEGA1280V-8AU

Part No ATMEGA1280V-8AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA1280
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566628-ATMEGA1280V-8AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA1280V-8AU CAD Model

Description

Microchip Technology ATMEGA1280V-8AU

The ATMEGA1280V-8AU is a powerful microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded applications. This high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller combines 128KB ISP flash memory, 8KB SRAM, 4KB EEPROM, and a clock speed of 8MHz. It is perfect for projects that require a rich feature set and robust design flexibility.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA1280V-8AU achieves throughputs close to 1 MIPS per MHz, balancing power consumption and processing speed.
  • Ample Memory: A generous 128KB of in-system programmable flash, 8KB SRAM, and 4KB EEPROM storage, allowing for complex and memory-intensive applications.
  • JTAG Interface: Supports on-chip debugging and programming for enhanced development productivity.
  • Peripheral Features: Includes a two-wire Serial Interface, six flexible Timer/Counters with compare modes, PWM, four USARTs, a byte-oriented 2-wire Serial Interface, and an SPI serial port.
  • Comprehensive Interrupt System: Features an extensive interrupt subsystem with 8 external and 23 internal interrupt sources, ensuring responsive and efficient handling of real-time events.
  • Power Efficiency: Designed for low power consumption, with multiple sleep modes allowing the device to retain functionality while minimizing energy use.
  • Package: Supplied in a 64-lead TQFP (Thin Quad Flat Package), suitable for space-constrained applications.

With its robust set of peripherals and interfaces, the ATMEGA1280V-8AU is ideal for a wide range of applications, including industrial control, sensor systems, automotive, and many other embedded systems. Its ability to operate at a voltage range of 2.7V to 5.5V allows for flexibility in power-sensitive applications. The ATMEGA1280V-8AU provides a scalable selection for your project needs, ensuring both performance and cost-effectiveness.

Microchip's ATMEGA1280V-8AU is a testament to their commitment to providing advanced microcontroller solutions that meet the needs of innovative engineers and product developers in a rapidly evolving technological landscape.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8184 $63.6368
4+ $26.1074 $104.4296
6+ $25.2915 $151.7490
9+ $24.4757 $220.2813
11+ $23.6598 $260.2578
15+ $21.2123 $318.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess