EN
  • EN
  • DE

ATMEGA1280V-8CU

Part No ATMEGA1280V-8CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100CBGA / MCU 8-bit AVR RISC 128KB Flash 2.5V/3.3V/5V 100-Pin CBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TFBGA
Manufacturer Package 100-CBGA (9x9)
Win Source Part Number 769201-ATMEGA1280V-8CU
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega1280V
Introduction Date December 14, 2004
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA1280V-8CU CAD Model

Description

Microchip Technology's ATMEGA1280V-8CU Microcontroller

The ATMEGA1280V-8CU is a high-performance, low-power Atmel AVR 8-bit microcontroller from Microchip Technology, designed to offer a unique balance of power efficiency and processing capability. This microcontroller is built on the advanced RISC architecture, which enables the ATMEGA1280V-8CU to execute powerful instructions in a single clock cycle. This results in a throughput that approaches 1 MIPS per MHz, optimizing the power consumption versus processing speed ratio.

With its operating voltage ranging from 2.7V to 5.5V, the ATMEGA1280V-8CU is exceptionally versatile and can be used in various applications, from battery-operated devices to industrial control systems. It features a clock speed of 8 MHz, which provides a solid foundation for applications that require reliable timing and control.

The microcontroller comes equipped with an impressive 128KB of in-system self-programmable flash memory, 8KB RAM, and 4KB EEPROM. This generous memory allocation allows for the storage of complex programs and the retention of essential data even after power-off. Additionally, the device boasts a wide range of peripherals, including:

  • 54 digital input/output pins (of which 15 can be used as PWM outputs)
  • 16 analog inputs
  • 4 UARTs (hardware serial ports)
  • A 16 MHz crystal oscillator
  • A USB connection
  • A power jack
  • An ICSP header
  • A reset button

The ATMEGA1280V-8CU also supports various communication options, such as SPI and I2C, enabling seamless integration with a wide array of peripherals and devices. Its 10-bit A/D converter with up to 16 channels allows for accurate analog-to-digital conversion, which is crucial for sensor-driven applications.

For security and data integrity, the microcontroller includes features like watchdog timer, brown-out detection, and a full suite of programmable fuse and lock bits. Additionally, the ATMEGA1280V-8CU supports in-circuit debugging that allows for detailed observation of the microcontroller's internals during operation.

Whether you're designing an advanced robotic system or a power-sensitive IoT device, the ATMEGA1280V-8CU offers a reliable and flexible solution that can be tailored to meet the demands of your project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,406 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess