Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA128
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566632-ATMEGA128L-8MC
Ultra Librarian 3D Model Ultra Librarian ATMEGA128L-8MC CAD Model

Description

Microchip Technology ATMEGA128L-8MC

The ATMEGA128L-8MC is a low-power, high-performance CMOS 8-bit microcontroller from Microchip Technology, which has built a reputation for delivering robust and reliable semiconductor products. This particular microcontroller is part of the popular ATmega series, known for their extensive feature sets that cater to a wide range of applications.

With its advanced RISC architecture, the ATMEGA128L-8MC offers a perfect blend of power efficiency and processing capability, running at a maximum frequency of 8MHz. It comes equipped with 128KB of in-system programmable flash memory, providing ample space for complex applications. Additionally, it boasts 4KB of EEPROM and 4KB of internal SRAM, ensuring sufficient storage for critical data and efficient runtime operations.

The device operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-operated and portable applications where power consumption is a critical factor. The ATMEGA128L-8MC also features a variety of peripherals that enhance its versatility, including a 10-bit ADC with up to 16 channels, dual programmable serial USARTs, four PWM channels, and a byte-oriented Two-Wire Serial Interface. This rich set of peripherals enables the microcontroller to interface with sensors, actuators, and various communication modules with ease.

For security and data integrity, the ATMEGA128L-8MC incorporates features such as a Watchdog Timer, an On-chip Analog Comparator, and a brown-out detection mechanism. These features help prevent system malfunctions and ensure reliable operation under adverse conditions.

The microcontroller is housed in a 64-pin QFN package, which provides a compact footprint while still offering plenty of I/O lines for interfacing with external components. This makes the ATMEGA128L-8MC an excellent choice for space-constrained applications such as wearable devices, sensor networks, and smart control systems.

Overall, the ATMEGA128L-8MC from Microchip Technology is a powerful and efficient solution for designers looking to develop advanced and power-sensitive embedded systems. Its combination of memory capacity, peripheral integration, and low-power operation makes it a go-to microcontroller for a multitude of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4281 $69.7124
10+ $14.2999 $142.9990
15+ $13.8532 $207.7980
20+ $13.4063 $268.1260
25+ $12.9594 $323.9850
34+ $11.6188 $395.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention