Products specifications Report Issue?

Win Source Part Number WS1202580-ATMEGA164A-MUR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® ATmega
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATMEGA164A-MUR CAD Model

Description

The ATMEGA164A-MUR is a high-performance, low-power Atmel<sup>® 8-bit AVR<sup>® RISC-based microcontroller from Microchip Technology. This versatile microcontroller combines 16KB ISP flash memory, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (8 channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes.

The device operates at a frequency of up to 20MHz with a voltage range of 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the ATMEGA164A-MUR achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Key Features:

  • Advanced RISC Architecture
  • 131 Powerful Instructions – Most Single Clock Cycle Execution
  • 32 x 8 General Purpose Working Registers + Peripheral Control Registers
  • Fully Static Operation
  • Up to 20 MIPS Throughput at 20MHz
  • On-chip 2-cycle Multiplier

High Endurance Non-volatile Memory Segments:

  • 16KB of In-System Self-programmable Flash program memory
  • 1KB EEPROM
  • 2KB Internal SRAM
  • Write/Erase Cycles: 10,000 Flash/100,000 EEPROM
  • Data retention: 20 years at 85°C/100 years at 25°C(1)

Special Microcontroller Features:

  • Power-on Reset and Programmable Brown-out Detection
  • Internal Calibrated Oscillator
  • External and Internal Interrupt Sources
  • Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby

I/O and Packages:

  • 32 Programmable I/O Lines
  • 40-pin PDIP, 44-lead TQFP, and 44-pad QFN/MLF

Operating Conditions:

  • Temperature Range: -40°C to 85°C
  • Voltage Range: 1.8-5.5V

The ATMEGA164A-MUR is a powerful microcontroller that is suitable for a wide range of applications, from sophisticated industrial control systems to high-speed networking communications. With its robust feature set and extensive endurance, it is an ideal solution for designers looking for a flexible and efficient 8-bit microcontroller.

Note: (1) Reliability Qualification results are based on data collected at 25°C.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48UFQFPN / ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Lowest to $2.9470
ECAD model for STM32F072C8U6TR
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Need more? Email Us
ECAD model for PIC16F1768T-I/SS
Microchip Technology
IC MCU 8BIT 16KB FLASH 64LQFP / 80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Lowest to $15.7628
ECAD model for AT89C5130A-RDRUM
Microchip Technology
IC MCU 32BIT 128KB FLASH 64TQFP / ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Need more? Email Us
ECAD model for ATSAMD21J17A-AF
Infineon Technologies
IC MCU 32BIT 128KB FLASH 68QFN / ARM® Cortex®-M0 PSOC® 4 CY8C42xx-L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Lowest to $14.4037
ECAD model for CY8C4247LTI-L485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention