EN
  • EN
  • DE

ATMEGA164P-20AQ

Part No ATMEGA164P-20AQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series ATMEGA164P
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807267-ATMEGA164P-20AQ
Ultra Librarian 3D Model Ultra Librarian ATMEGA164P-20AQ CAD Model

Description

The ATMEGA164P-20AQ is a high-performance, low-power Atmel AVR 8-bit microcontroller that combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1KB SRAM, and a clock speed of up to 20MHz. Manufactured by Microchip Technology, this MCU is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for a wide array of embedded applications.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA164P-20AQ achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • JTAG Interface: This microcontroller includes a JTAG interface for on-chip-debug. This feature allows developers to conduct in-system debugging and programming, which is essential for iterative design processes.
  • Peripheral Features: Two 8-bit timer/counters with separate prescaler and compare mode, one 16-bit timer/counter with separate prescaler, compare, and capture mode, real-time counter with separate oscillator, and four PWM channels.
  • Serial Programmability: The device supports both serial programming and parallel programming, providing flexibility in the development and deployment phases.
  • Power Efficiency: The ATMEGA164P-20AQ features multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby options, allowing for the optimization of power consumption based on operational requirements.

Applications

The versatility of the ATMEGA164P-20AQ makes it suitable for a variety of applications, including industrial control systems, automotive, battery management, smart sensors, home automation, and other embedded systems that require a robust and efficient microcontroller.

Package Information

The microcontroller is available in a 44-lead TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint while providing enough pins for extensive functionality. The ATMEGA164P-20AQ operates within a voltage range of 1.8-5.5V, catering to diverse power requirements in embedded systems.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the ATMEGA164P-20AQ is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable and reliable performance across various environmental conditions.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess