EN
  • EN
  • DE

ATMEGA2560V-16AU

Part No ATMEGA2560V-16AU
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226733-ATMEGA2560V-16AU
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA2560V-16AU CAD Model

Description

Microchip Technology's ATMEGA2560V-16AU Microcontroller

The ATMEGA2560V-16AU is a powerful microcontroller from Microchip Technology, designed to offer a robust combination of memory, performance, and versatility. This 8-bit MCU is based on the high-performance AVR® RISC architecture, making it an ideal choice for a wide range of applications, from industrial control systems to medical devices, automotive applications, and beyond.

With its large 256KB of in-system self-programmable flash, the ATMEGA2560V-16AU provides ample space for complex applications and the ability to update firmware in the field. The device operates at a clock speed of up to 16MHz, delivering the computational power needed for tasks that require quick processing and response times.

Key Features:

  • Advanced RISC Architecture: 135 powerful instructions with most executing in a single clock cycle for efficient processing.
  • Ample Memory: 256KB of flash memory, 8KB SRAM, and 4KB EEPROM for data storage.
  • JTAG Interface: Supports on-chip debugging and programming for streamlined development.
  • Peripheral Features: Four 16-bit timer/counters, six PWM channels, and a 16-channel 10-bit ADC enhance the flexibility and performance of the device.
  • Communication Options: A wealth of serial communication options including USART, SPI, and I2C (TWI) interfaces.
  • Power Efficiency: The ATMEGA2560V-16AU operates between 2.7-5.5V, making it suitable for battery-powered and portable applications.

This microcontroller also features a variety of power-saving modes, which enable the design of energy-efficient applications. The ATMEGA2560V-16AU is packaged in a 64-pin TQFP (Thin Quad Flat Package), which provides a compact footprint while still offering easy access to the device's I/O lines for prototyping and production.

Microchip Technology provides comprehensive support for the ATMEGA2560V-16AU, including development tools, software libraries, and a strong community forum. Whether you're an experienced developer or just starting out, the ATMEGA2560V-16AU is a versatile MCU that can help bring your innovative ideas to life.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess