EN
  • EN
  • DE

ATMEGA324P-A15AZ

Part No ATMEGA324P-A15AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP / MCU 8-bit AVR RISC 32KB Flash 3.3V/5V Automotive 44-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR ATmega
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 769225-ATMEGA324P-A15AZ
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega324P
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATMEGA324P-A15AZ CAD Model

Description

The ATMEGA324P-A15AZ is a robust microcontroller unit (MCU) from the popular ATmega family, designed by Microchip Technology. This high-performance, low-power AVR® 8-bit MCU combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general-purpose I/O lines, 32 general-purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, a 16-channel 10-bit A/D converter, and a JTAG interface for boundary-scan and on-chip debugging.

The device operates at a voltage range of 1.8-5.5 volts, making it suitable for a broad range of applications, from automotive systems to battery-operated devices. With a clock speed of up to 20MHz, the ATMEGA324P-A15AZ is capable of executing powerful instructions in a single clock cycle, enabling optimized performance in a compact and energy-efficient package.

Its advanced RISC architecture allows for a high level of throughput, achieving 1 MIPS per MHz, which upholds the processing speed needed for complex tasks in embedded systems. This microcontroller also supports a wide range of peripherals, including SPI, I2C, and USART interfaces, which facilitate seamless communication with other devices and sensors, making it an ideal choice for multi-faceted design projects.

The ATMEGA324P-A15AZ comes in a 44-pin TQFP (Thin Quad Flat Package) and features multiple power-saving modes, which are critical for low-power applications. The MCU's extensive interrupt system and programmable watchdog timer with internal oscillator ensure reliability and system integrity during operation.

Microchip Technology provides comprehensive support for the ATMEGA324P-A15AZ with easy-to-use development tools, application notes, and datasheets, which help to accelerate the design process and bring products to market faster. Whether you are working on industrial control systems, consumer electronics, or IoT devices, the ATMEGA324P-A15AZ offers a perfect blend of power, flexibility, and efficiency to drive your innovation.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess