EN
  • EN
  • DE

ATMEGA324PB-ABTVAO

Part No ATMEGA324PB-ABTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATMEGA324
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862349-ATMEGA324PB-ABTVAO
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PB-ABTVAO CAD Model

Description

The ATMEGA324PB-ABTVAO from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 32KB ISP flash memory, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, three flexible Timer/Counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel/12-bit A/D converter (eight channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes.

This advanced microcontroller is designed for efficiency and versatility, making it ideal for a wide range of applications such as automotive, industrial control systems, sensor nodes, power tools, and much more. Its robust set of features allows for complex functions while maintaining power efficiency, crucial for battery-operated and power-sensitive devices.

Key features of the ATMEGA324PB-ABTVAO include:

  • CPU Speed: Operating at a maximum frequency of 20MHz, it provides a throughput of 20 MIPS (Mega Instructions Per Second) at 20MHz, allowing for swift processing of tasks.
  • Advanced RISC Architecture: With 131 powerful instructions, most of which execute in a single clock cycle, the device achieves a perfect balance between power consumption and processing speed.
  • Flexible Power Management: The microcontroller features Power-down, Standby, and other sleep modes for power conservation, making it ideal for battery-powered applications.
  • Peripherals: A variety of built-in peripherals, including ADCs, USART, SPI, and timers, offer extensive functionality without the need for additional components.
  • In-System Programming: The device supports in-system programming via SPI port for convenient updates and firmware management.

Robust and versatile, the ATMEGA324PB-ABTVAO is a testament to Microchip Technology's commitment to providing innovative and reliable microcontroller solutions. Its combination of performance, power efficiency, and rich peripheral set makes it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess