EN
  • EN
  • DE

ATMEGA328PB-ANR

Part No ATMEGA328PB-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATmega328
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA328PB-ANRDKR, 1611-ATMEGA328PB-ANRCT, ATMEGA328PB-ANRTR, 1611-ATMEGA328PB-ANRDKR-ND, ATMEGA328PB-ANR-ND, 1611-ATMEGA328PB-ANRDKRINACTIVE, 1611-ATMEGA328PB-ANRCT-ND, 1611-ATMEGA328PB-ANRTR-ND, 1611-ATMEGA328PB-ANRTRINACTIVE, ATMEGA328PB-ANRDKR, 1611-ATMEGA328PB-ANRCTINACTIVE, ATMEGA328PB-ANRCT, 1611-ATMEGA328PB-ANRTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862353-ATMEGA328PB-ANR
Ultra Librarian 3D Model Ultra Librarian ATMEGA328PB-ANR CAD Model

Description

Microchip Technology's ATMEGA328PB-ANR Microcontroller

The ATMEGA328PB-ANR is a powerful microcontroller produced by Microchip Technology, designed to offer a robust combination of performance, efficiency, and flexibility. It is part of the popular AVR® family, renowned for its simplicity and ease of use, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

This microcontroller is built upon an advanced RISC architecture that enables fast processing with a clock speed of up to 20MHz. It comes with 32KB of in-system self-programmable flash memory, 1KB of EEPROM, and 2KB of SRAM. Such memory capabilities allow for efficient handling of complex programs and data storage without external memory components, thus reducing the overall system cost and complexity.

The ATMEGA328PB-ANR is equipped with a variety of peripherals that extend its functionality. It features 24 general-purpose I/O lines, 32 general-purpose working registers, three flexible Timer/Counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (with two channels compatible with the differential input), a programmable watchdog timer with an internal oscillator, and five software selectable power-saving modes.

One of the key advantages of the ATMEGA328PB-ANR is its picoPower technology, which allows for ultra-low power consumption, making it an excellent choice for battery-operated applications. The device operates between 1.8-5.5 volts, ensuring compatibility with a wide range of power sources and systems.

Additionally, the ATMEGA328PB-ANR supports the Atmel QTouch® library, enabling easy implementation of capacitive touch buttons, sliders, and wheels. It also includes features such as on-chip analog comparator and a universal serial interface, which can be used for two-wire communication.

With its extensive support for communication protocols and an array of built-in features, the ATMEGA328PB-ANR is a versatile microcontroller that can be the heart of many embedded systems. Its robust design and comprehensive development support make it a go-to choice for engineers and hobbyists alike looking for a reliable and scalable solution.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9239 $52.6302
42+ $2.3991 $100.7622
65+ $2.3241 $151.0665
89+ $2.2491 $200.1699
115+ $2.1742 $250.0330
154+ $1.9493 $300.1922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess