EN
  • EN
  • DE

ATMEGA32C1-15AD

Part No ATMEGA32C1-15AD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32TQFP  /  AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Other Names 1611-ATMEGA32C1-15ADDKRINACTIVE,ATMEGA32C115AD,1611-ATMEGA32C1-15ADCTINACTIVE,ATMEGA32C1-15ADCT,1611-ATMEGA32C1-15ADTR,1611-ATMEGA32C1-15ADDKR-ND,1611-ATMEGA32C1-15ADDKR,ATMEGA32C1-15ADDKR,1611-ATMEGA32C1-15ADTRINACTIVE,1611-ATMEGA32C1-15ADCT-ND,1611-ATMEGA32C1-15ADTR-ND,ATMEGA32C1-15AD-ND,1611-ATMEGA32C1-15ADCT,ATMEGA32C1-15ADTR
Standard Package 2,000
Win Source Part Number 1046863-ATMEGA32C1-15AD
Ultra Librarian 3D Model Ultra Librarian ATMEGA32C1-15AD CAD Model

Description

The ATMEGA32C1-15AD is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, from automotive to industrial control systems.

Key Features:

  • Advanced RISC Architecture: The ATMEGA32C1-15AD boasts a 131 powerful instructions, most of which are executed in a single clock cycle. This allows for a throughput approaching 1 MIPS per MHz, optimizing the power consumption versus processing speed ratio.
  • High Endurance Non-volatile Memory Segments: With 32KB of in-system self-programmable flash program memory, 1KB EEPROM, and 2KB internal SRAM, this microcontroller provides ample space for complex applications and data storage.
  • JTAG Interface: For on-chip debugging, the device comes with a JTAG interface enabling extensive development and in-depth debugging.
  • Peripheral Features: The ATMEGA32C1-15AD includes a range of peripherals such as three flexible Timer/Counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire Serial Interface, an SPI serial port, and a 10-bit ADC with up to 8 channels.
  • Operating Conditions: This microcontroller operates within a voltage range of 2.7-5.5V and is clocked at 15 MHz, providing a robust platform for embedded systems that require stable operation under varying electrical conditions.
  • Power-saving Modes: Multiple power-saving modes reduce power consumption during idle periods. These modes include Idle, ADC Noise Reduction, Power-save, Power-down, and Standby.

Applications:

The versatility of the ATMEGA32C1-15AD makes it suitable for a multitude of applications, particularly those requiring high levels of integration and low power usage. These applications include automotive systems, industrial automation, sensor monitoring, and consumer electronics.

Package and Quality:

Packaged in a 44-lead TQFP, the ATMEGA32C1-15AD is designed for robust operation and has been qualified for extended temperature ranges, ensuring reliable performance in challenging environments. Microchip Technology's commitment to quality ensures that each unit is meticulously tested and conforms to the highest industry standards.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess