EN
  • EN
  • DE
  • IT

ATMEGA32C1-15AZ

Part No ATMEGA32C1-15AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32TQFP / MCU 8-bit AVR RISC 32KB Flash 3.3V/5V Automotive 32-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 769232-ATMEGA32C1-15AZ
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega32C1
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ATMEGA32C1-15AZ CAD Model

Description

Microchip Technology ATMEGA32C1-15AZ Microcontroller

The ATMEGA32C1-15AZ is a versatile and powerful microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This advanced 8-bit microcontroller is based on the high-performance AVR® RISC architecture, making it highly efficient and capable of executing powerful instructions in a single clock cycle.

With a clock speed of 15 MHz, the ATMEGA32C1-15AZ is well-suited for applications that require fast processing and responsiveness. It features 32KB of in-system self-programmable flash memory, providing ample space for application code. Additionally, it includes 2KB of EEPROM and 2KB of internal SRAM, offering flexibility for data storage and manipulation.

The device is equipped with a range of peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC) with 16 channels, allowing for precise measurement of analog signals. The microcontroller also has a 4-channel, 10-bit digital-to-analog converter (DAC) for accurate output of analog signals. Its connectivity options are robust, featuring a full duplex USART, two SPI interfaces, and a two-wire Interface (TWI) for I2C communication, enabling easy integration with other devices and systems.

For applications requiring real-time performance, the ATMEGA32C1-15AZ offers three flexible timer/counters with compare modes, as well as a real-time counter with separate oscillator. Its six PWM channels make it an excellent choice for motor control and LED dimming applications.

Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, which allow for a reduction in power consumption during idle periods. Its on-chip analog comparator and programmable watchdog timer with internal oscillator ensure reliable operation and system stability.

The ATMEGA32C1-15AZ is available in a 64-pin TQFP package, making it compact and suitable for space-constrained applications. Its operational temperature range of -40°C to 85°C ensures reliability across various environments. Whether you're developing automotive, industrial, or consumer electronics, the ATMEGA32C1-15AZ offers a perfect blend of power, flexibility, and efficiency to drive your innovation.

You May Also Be Interested in

Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.0979
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $46.5153
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $44.2857
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $35.9591
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.5128
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.8346 $54.8346
3+ $44.9925 $134.9775
4+ $43.5865 $174.3460
5+ $42.1805 $210.9025
7+ $40.7745 $285.4215
9+ $36.5564 $329.0076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess