EN
  • EN
  • DE
  • IT

ATMEGA32C1-15MZ

Part No ATMEGA32C1-15MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32QFN / MCU 8-bit AVR RISC 32KB Flash 3.3V/5V Automotive 32-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-VQFN Exposed Pad
Manufacturer Package 32-QFN (7x7)
Win Source Part Number 769233-ATMEGA32C1-15MZ
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega32C1
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA32C1-15MZ CAD Model

Description

Microchip Technology ATMEGA32C1-15MZ

The ATMEGA32C1-15MZ is a high-performance, low-power AVR® 8-bit microcontroller from the industry-leading manufacturer Microchip Technology. This microcontroller is designed to offer a perfect blend of power efficiency and computational capability, making it an ideal choice for a wide range of applications, including automotive, industrial control systems, and smart IoT devices.

Key Features:

  • Processing Power: At the heart of the ATMEGA32C1-15MZ is a powerful 8-bit CPU with a maximum operating frequency of 15MHz, ensuring swift processing and response times for complex operations.
  • Memory: The device is equipped with 32KB of in-system self-programmable flash memory, 1KB of EEPROM, and 2KB of internal SRAM. This memory configuration allows for robust application development and data storage.
  • Advanced Peripherals: It includes a range of integrated peripherals such as a 10-bit ADC with 15 channels, PWM channels, and multiple timers, providing versatility in control applications.
  • Communication Interfaces: The microcontroller supports various communication protocols including USART, SPI, and TWI (I2C), enabling easy integration with other components and systems.
  • Robust Design: The ATMEGA32C1-15MZ operates within a voltage range of 2.7V to 5.5V and is available in a 32-lead QFN package, designed for optimal space-saving on PCBs.
  • Temperature Range: It is designed to withstand industrial temperature ranges from -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications:

The versatile nature of the ATMEGA32C1-15MZ makes it suitable for an array of applications, particularly those requiring a balance between power consumption and processing capability. It is widely used in automotive systems, such as body control modules and sensor interfaces, as well as in industrial automation for control systems, and in consumer electronics for smart home devices and wearables.

Support and Resources:

Microchip Technology provides extensive support for the ATMEGA32C1-15MZ with development tools, application notes, and software libraries to facilitate rapid development and deployment. Designers can also take advantage of Microchip's online community and technical support for guidance and troubleshooting.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess