EN
  • EN
  • DE
  • IT

ATMEGA32M1-15MD

Part No ATMEGA32M1-15MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 11x10b; D/A 1x10b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 32-QFN (7x7)
Win Source Part Number 1020307-ATMEGA32M1-15MD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA32M1-15MD CAD Model

Description

Microchip Technology ATMEGA32M1-15MD Microcontroller

The ATMEGA32M1-15MD from Microchip Technology is a high-performance, low-power 8-bit AVR RISC-based microcontroller that combines 32KB ISP flash memory, 1KB EEPROM, 4KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 10-bit A/D converter with up to 15 channels, and a programmable watchdog timer with internal oscillator. Furthermore, the device supports an innovative QTouch® library for embedding capacitive touch buttons, sliders, and wheels functionality.

Designed to operate at a maximum frequency of 15MHz, the ATMEGA32M1-15MD ensures sufficient processing power for complex tasks in automotive, industrial, and consumer applications. Its advanced RISC architecture enables the microcontroller to execute most instructions in a single clock cycle, enhancing the performance while minimizing power consumption.

With its robust set of peripherals, the ATMEGA32M1-15MD is ideally suited for control systems that require a high level of I/O flexibility and real-time responsiveness. The inclusion of a CAN (Controller Area Network) interface makes it particularly well-suited for automotive and industrial networking applications, allowing for reliable communication in harsh environments.

Programmable and with in-system self-programmable capabilities, this microcontroller is easy to develop for and integrate into various projects. It also supports on-chip debugging/programming, which simplifies the development process by allowing developers to debug and program the MCU without requiring additional hardware.

Microchip's ATMEGA32M1-15MD is available in a 32-lead, 5x5mm QFN package, making it a compact solution for space-constrained applications. Its wide operating voltage range of 2.7V to 5.5V allows for flexible power management and compatibility with both 3.3V and 5V systems.

Overall, the ATMEGA32M1-15MD is a versatile and powerful microcontroller that offers a balanced combination of performance, power efficiency, and features, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess