EN
  • EN
  • DE
  • IT

ATMEGA4809-AFR

Part No ATMEGA4809-AFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 41
Family Name ATMEGA4809
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA4809-AFRCT, ATMEGA4809-AFRTR, ATMEGA4809-AFRDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848217-ATMEGA4809-AFR
Ultra Librarian 3D Model Ultra Librarian ATMEGA4809-AFR CAD Model

Description

Microchip Technology ATMEGA4809-AFR Microcontroller

The ATMEGA4809-AFR is a high-performance microcontroller from Microchip Technology, designed to offer a balance of power efficiency and processing capability. This microcontroller is part of the AVR® family, which is renowned for its simplicity and ease of use, especially in embedded systems. The ATMEGA4809-AFR operates at a maximum frequency of 20MHz and includes 48KB of flash memory, 6KB of SRAM, and 256B of EEPROM, making it suitable for a wide range of applications.

Key Features:

  • CPU Speed: Up to 20MHz, ensuring swift processing and task management.
  • Memory: 48KB in-system self-programmable flash, 6KB SRAM, 256B EEPROM for robust data storage.
  • I/O Pins: 40 general-purpose I/O lines for versatile connectivity and peripheral interfacing.
  • Communication: Multiple communication modules including USART, SPI, and I2C interfaces, allowing for easy integration into various systems.
  • Timers: Advanced timer/counter capabilities for precise event timing and waveform generation.
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with 12 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Operating Voltage: 1.8V to 5.5V, providing flexibility for power-sensitive applications.
  • Packages: Available in various packages, including TQFP and QFN/MLF, to fit different design requirements.

Applications:

The ATMEGA4809-AFR microcontroller is well-suited for an array of applications, such as:

  • Industrial control systems
  • Automotive applications
  • Home automation and smart devices
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set and Microchip's reputation for reliability, the ATMEGA4809-AFR is an excellent choice for designers looking to create sophisticated and efficient electronic products. Its support for the MPLAB® X Integrated Development Environment (IDE) and Atmel START code configurator simplifies the development process, allowing for rapid prototyping and quicker time-to-market.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $71.9469
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $19.2213
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $44.2857
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.8507
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $32.6414

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7829 $52.9606
33+ $3.1039 $102.4287
50+ $3.0069 $150.3450
69+ $2.9099 $200.7831
89+ $2.8129 $250.3481
119+ $2.5220 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,279 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess