Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA649
Other Names ATMEGA649-16MURTR,1611-ATMEGA649-16MURTR,ATMEGA649-16MUR,1611-ATMEGA649-16MURCT,ATMEGA649-16MURCT,1611-ATMEGA649-16MURTRINACTIVE,1611-ATMEGA649-16MURDKRINACTIVE,1611-ATMEGA649-16MURDKR,1611-ATMEGA649-16MURDKR,ATMEGA649-16MURDKR,1611-ATMEGA649-16MURTR,ATMEGA64916MUR
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264481-ATMEGA649-16MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA649-16MUR CAD Model

Description

ATMEGA649-16MUR Microcontroller

The ATMEGA649-16MUR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is designed to offer a perfect blend of power efficiency and processing capabilities, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Advanced RISC Architecture: The ATMEGA649-16MUR is built on an advanced Reduced Instruction Set Computing (RISC) architecture, which allows for high-speed processing and supports powerful instructions in a single clock cycle.
  • Memory: It comes with 64KB of in-system self-programmable flash memory, 4KB SRAM, and 2KB EEPROM, providing ample space for complex applications and data storage.
  • Speed: Operating at a frequency of up to 16MHz, this MCU can execute instructions quickly, enhancing the performance of time-sensitive tasks.
  • I/O and Peripherals: It includes a range of peripherals such as JTAG (IEEE std. 1149.1 compliant) interface for on-chip-debug, multiple PWM channels, a 10-bit ADC with up to 8 channels, and various timers/counters.
  • Power Efficiency: The device is designed for low power consumption, supporting multiple power-saving modes, which makes it suitable for battery-operated applications.
  • Package: The ATMEGA649-16MUR is offered in a 64-pin QFN package, which ensures a compact footprint while providing sufficient I/O pins for complex tasks.

Applications

The versatility of the ATMEGA649-16MUR allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Battery management systems
  • Home automation
  • Medical devices
  • Automotive applications
  • Consumer electronics

Summary

The ATMEGA649-16MUR from Microchip Technology is a robust MCU that offers a powerful set of features designed for developers who require a balance between performance and power efficiency. With its extensive memory, fast processing speed, comprehensive peripheral set, and low power consumption, it stands out as an excellent choice for a multitude of sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4279 $58.2837
8+ $15.9408 $127.5264
11+ $15.4427 $169.8697
15+ $14.9445 $224.1675
20+ $14.4464 $288.9280
26+ $12.9519 $336.7494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention