The ATMEGA64L-8MQ is a low-power, high-performance CMOS 8-bit microcontroller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is a part of the popular AVR® family, which is renowned for its user-friendly architecture and wide range of applications.
Key Features
- Advanced RISC Architecture: With 64K bytes of in-system programmable flash, the ATMEGA64L-8MQ offers a powerful instruction set that enables efficient execution of tasks at 8 MHz maximum frequency.
- Low Power Consumption: Operating at 2.7-5.5V, it is designed for power-sensitive applications, providing multiple sleep modes to conserve power when the device is not in active use.
- Robust Memory: It includes 2K bytes of SRAM, 4K bytes of EEPROM, and a write/erase cycle endurance of 100,000 for flash and 100,000 for EEPROM.
- Peripheral Features: The microcontroller is equipped with a range of peripherals, such as two 8-bit timer/counters, two 16-bit timer/counters, a real-time counter, four PWM channels, and 8-channel 10-bit ADC.
- Communication Options: It supports various communication protocols, including a byte-oriented 2-wire serial interface, a SPI serial port, and a USART, making it highly versatile for embedded applications.
- 54/64-pin Package: The ATMEGA64L-8MQ is available in a 64-lead QFN/MLF and TQFP package, providing ample I/O lines for complex tasks.
- Comprehensive Interrupt System: With a total of 35 interrupt vectors, the device ensures high responsiveness to external and internal events.
Applications
The ATMEGA64L-8MQ is ideal for a wide range of applications, including industrial control systems, sensor networks, automotive, home automation, and battery-operated devices. Its robust feature set and low-power operation make it an excellent choice for designers looking for a versatile, efficient, and cost-effective microcontroller solution.
Technical Specifications
Parameter
Value
CPU Speed (MIPS/DMIPS)
8
Program Memory Type
Flash
Program Memory (KB)
64
CPU Speed (MHz)
8
Digital Communication Peripherals
1-SPI, 1-I2C, 1-UART
Analog to Digital Converters (ADCs)
8-chx10-bit
Operating Voltage Range (V)
2.7-5.5
Pin Count
64