EN
  • EN
  • DE

ATMEGA88MAF-15AZ

Part No ATMEGA88MAF-15AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Microcontroller 8-Bit AVR RISC 8KB Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975090-ATMEGA88MAF-15AZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA88MAF-15AZ CAD Model

Description

The ATMEGA88MAF-15AZ is a high-performance, low-power Microchip picoPower 8-bit AVR RISC-based microcontroller that combines 8KB ISP flash memory, 1KB SRAM, 512-Byte EEPROM, and a clock speed of up to 15MHz. It is an efficient microcontroller that offers a versatile blend of features suitable for a wide range of applications, from industrial control systems to smart IoT devices.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA88MAF-15AZ achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • High Endurance Non-volatile Memory Segments: The device is equipped with 8KB of in-system self-programmable flash, 512 bytes of EEPROM, and 1KB of internal SRAM. This ensures a robust storage solution for complex applications and the ability to retain data during power-off scenarios.
  • picoPower Technology: Microchip's picoPower technology ensures the microcontroller is suitable for battery-powered and power-sensitive applications by providing various power-saving modes to reduce consumption.
  • Peripheral Features: Includes a 10-bit ADC with up to 8 channels, power-on reset and programmable brown-out detection, internal calibrated oscillator, and multiple programmable serial USARTs.
  • I/O and Packages: Offers 23 general-purpose I/O lines and comes in a 32-lead TQFP package for space-saving and efficient layout on printed circuit boards.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The ATMEGA88MAF-15AZ is designed for applications that require high-level processing power and minimal power consumption. It's ideal for portable devices, sensor networks, automotive applications, robotics, and many other embedded systems where efficiency and reliability are crucial.

Support and Resources

Microchip Technology provides extensive support for the ATMEGA88MAF-15AZ, including development tools, application notes, and datasheets. Engineers and developers can access a wealth of resources to facilitate the design and development process, ensuring a smooth integration of the microcontroller into their projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess