EN
  • EN
  • DE

WPC8769LDG

Part No WPC8769LDG
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB ROM 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tray
Status Obsolete(EOL)
Core Processor CR16C
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 88
Program Memory Size 1KB (1K x 8)
Program Memory Type ROM
Data RAM Size 4K x 8
Data Converters A/D 6x8b, D/A 4x8b
Oscillator Type External
Dimension 128-LQFP
Win Source Part Number 057510-WPC8769LDG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPC8769LDG CAD Model

Description

The Winbond WPC8769LDG is a Super I/O controller. Super I/O controllers are essential components in PC systems, responsible for managing a variety of low-bandwidth peripheral devices. These devices typically include serial ports, parallel ports, keyboard and mouse interfaces, floppy disk controllers, and hardware monitoring functions.

Applications

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial PCs

Features

  • Multiple Serial Ports: Supports several UARTs for serial communication.
  • Parallel Port: Provides a standard parallel port for printer or other legacy device connectivity.
  • Keyboard and Mouse Interface: Manages the PS/2 keyboard and mouse interfaces.
  • Floppy Disk Controller: Supports legacy floppy disk drives.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • GPIO: Offers general-purpose input/output pins for flexible system control.
  • LPC Interface: Utilizes the LPC (Low Pin Count) interface for communication with the chipset.

Benefits

  • Legacy Device Support: Enables compatibility with older peripherals and devices.
  • System Monitoring: Provides critical system health information to prevent failures.
  • Flexibility: Offers configurable options to adapt to different system requirements.
  • Reduced Component Count: Integrates multiple functions into a single chip, simplifying board design and reducing cost.
  • Power Management: Supports power-saving modes to reduce energy consumption.

Additional Details

The WPC8769LDG is typically connected to the LPC bus of the motherboard chipset. It uses registers accessible through the LPC interface for configuration and control. The specific details regarding pinout, register maps, and operating characteristics are available in the device's datasheet from Winbond. The controller also features advanced power management capabilities, allowing the system to enter low-power states when idle, thus conserving energy. Its integration simplifies motherboard design and reduces the overall system cost by consolidating multiple functionalities into a single chip.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess