EN
  • EN
  • DE

STM32L151VDT7X

Part No STM32L151VDT7X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 83
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32L151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 540
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898220-STM32L151VDT7X
Ultra Librarian 3D Model Ultra Librarian STM32L151VDT7X CAD Model

Description

The STM32L151VDT7X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for energy-conscious applications that require a balance between performance and power efficiency. This MCU is part of the STM32L1 series, which is renowned for its ultra-low-power consumption and is based on the ARM Cortex-M3 processor core.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Features 384 KB of Flash memory and 48 KB of RAM, providing ample space for complex applications.
  • Energy Efficiency: Designed with STMicroelectronics' unique ultra-low-leakage process technology and optimized power management, the MCU offers multiple low-power modes, including a 0.27 µA Standby mode with RTC and 0.9 µA Stop mode with full RAM retention, ensuring minimal power consumption during idle periods.
  • Performance: Despite its low power usage, the STM32L151VDT7X does not compromise on performance, delivering 33 DMIPS at 32 MHz, which is ideal for a wide range of applications.
  • Peripherals: Comes equipped with a range of embedded peripherals including USB 2.0 Full Speed interface, an LCD driver, multiple timers, and support for SPI, I2C, UART, and many other communication interfaces.
  • Analog Features: Boasts a 12-bit ADC with 1 µs conversion time, DAC, and comparators, allowing for precise analog signal management and conversion.
  • Packages: Available in a variety of packages, the LQFP100 package offers additional I/O ports and flexibility for complex designs.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Development Support: Supported by a comprehensive set of development tools, software libraries, and configuration utilities to streamline product development.

Applications

The STM32L151VDT7X MCU is an ideal choice for a wide array of applications, including but not limited to energy management systems, medical and handheld equipment, industrial control systems, and sensor hubs. Its balance of power efficiency and processing capability makes it particularly suited for portable devices where battery life is critical.

With its robust feature set and ultra-low-power operation, the STM32L151VDT7X from STMicroelectronics is a versatile MCU solution that enables designers to create innovative products while keeping energy consumption to a minimum.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9462 $63.7848
8+ $13.0841 $104.6728
12+ $12.6752 $152.1024
17+ $12.2663 $208.5271
22+ $11.8574 $260.8628
29+ $10.6308 $308.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess