EN
  • EN
  • DE

ATMEGA8A-MN

Part No ATMEGA8A-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATmega8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA8AMN, 1611-ATMEGA8A-MN
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862382-ATMEGA8A-MN
Ultra Librarian 3D Model Ultra Librarian ATMEGA8A-MN CAD Model

Description

Microchip Technology ATMEGA8A-MN Overview

The ATMEGA8A-MN is a low-power CMOS 8-bit microcontroller based on the AVR enhanced RISC architecture by Microchip Technology. This versatile microcontroller offers a perfect blend of power efficiency and performance, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced RISC Architecture: The ATMEGA8A-MN operates with a powerful and efficient RISC architecture that allows the microcontroller to execute most instructions in a single clock cycle. This feature ensures increased throughput while minimizing power consumption.
  • Memory Capacity: It comes equipped with 8KB of in-system programmable flash memory, 1KB SRAM, and 512B EEPROM. This memory arrangement provides ample space for application code and data storage, facilitating complex and memory-intensive operations.
  • Peripheral Features: The microcontroller includes a range of integrated peripherals such as two 8-bit timer/counters, one 16-bit timer/counter, a 6-channel 10-bit A/D converter, and a programmable serial USART, among others. These built-in features allow for versatile control and communication capabilities.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA8A-MN supports multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby. This flexibility enables the design of energy-efficient products without compromising on functionality.
  • Speed: With a clock speed of up to 16MHz, the ATMEGA8A-MN is capable of handling tasks that require quick processing and real-time responses.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, accommodating various power supply specifications and ensuring compatibility with both 5V and 3.3V systems.

Applications

The ATMEGA8A-MN is highly versatile and can be used in a myriad of applications, including but not limited to:

  • Smart home devices
  • Automotive systems
  • Industrial control systems
  • Battery management
  • Health and fitness tech

Overall, the ATMEGA8A-MN from Microchip Technology is a robust and reliable microcontroller that delivers a perfect balance of performance, power consumption, and peripheral integration for a multitude of electronic applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess