EN
  • EN
  • DE
  • IT

ATMEGA8HVA-4TU

Part No ATMEGA8HVA-4TU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSOP / MCU 8-bit AVR RISC 8KB Flash 2.5V/3.3V/5V 28-Pin TSOP-I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tray
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 7
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 9 V
Data Converters A/D 5x12b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 85°C (TA)
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 769257-ATMEGA8HVA-4TU
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA8HVA
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATMEGA8HVA-4TU CAD Model

Description

Microchip Technology's ATMEGA8HVA-4TU

The ATMEGA8HVA-4TU is a high-performance, low-power Atmel® AVR® 8-bit microcontroller from Microchip Technology, boasting a unique combination of performance, versatility, and power efficiency. Designed to execute powerful instructions in a single clock cycle, this microcontroller achieves throughputs close to 1 MIPS per MHz, balancing power consumption and processing speed in an exceptional manner.

At the heart of the ATMEGA8HVA-4TU lies a robust architecture with 8KB ISP flash memory, 512-Byte EEPROM, and 512-Byte SRAM. The device operates at a voltage range of 1.8-5.5 volts, making it suitable for a variety of applications that require efficient power usage and adaptability to different power supplies. The microcontroller is clocked at 4MHz, providing a stable and reliable processing speed for a myriad of tasks.

One of the standout features of the ATMEGA8HVA-4TU is its advanced RISC architecture, which allows for high-speed processing and supports a rich instruction set. The microcontroller comes in a TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications while allowing for efficient heat dissipation and reliable connectivity to the rest of the circuit.

Connectivity and interface options are abundant with the ATMEGA8HVA-4TU. It includes a Universal Serial Interface (USI) which can be used for I2C or SPI communications, enhancing its capability to interact with other microcontrollers, sensors, and peripherals. Additionally, the device features an Analog Comparator and a 10-bit Analog-to-Digital Converter (ADC) with six channels, enabling precise analog signal processing for applications such as sensor data acquisition and instrumentation.

Embedded system designers can also take advantage of the device's multiple programmable I/O lines, internal and external interrupts, and a variety of power-saving modes, which make it an excellent choice for battery-operated devices. The ATMEGA8HVA-4TU is supported by the extensive AVR development ecosystem, including easy-to-use development tools, comprehensive documentation, and a large community of developers.

In summary, the ATMEGA8HVA-4TU microcontroller from Microchip Technology is a versatile and efficient solution for a wide range of applications, from consumer electronics to industrial automation. It is designed to meet the needs of advanced projects requiring a balance between power efficiency and computational performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.8507
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $138.0987
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $35.9591
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.0979
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.5128
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess