EN
  • EN
  • DE

ATMGA168PA15MZ

Part No ATMGA168PA15MZ
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967117-ATMGA168PA15MZ
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMGA168PA15MZ CAD Model

Description

Microchip Technology ATMGA168PA-15MZ

The ATMGA168PA-15MZ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This 8-bit MCU is based on the advanced AVR® enhanced RISC architecture, which enables most instructions to execute in a single clock cycle, thus providing a perfect balance between power consumption and processing speed.

With a clock speed of up to 15 MHz, the ATMGA168PA-15MZ offers a robust set of features including 16KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 1KB SRAM. These memory options provide ample space for complex applications and the flexibility to update firmware in the field. The device operates at a voltage range of 1.8V to 5.5V, catering to the needs of low-power as well as standard applications.

The ATMGA168PA-15MZ is equipped with a variety of peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with 6 channels, allowing for accurate sensor readings and analog input processing. It also features interfaces such as SPI, I2C, and USART, which enable communication with other devices and components in embedded systems.

For improved control in embedded systems, this MCU includes a six-channel, 10-bit ADC, two 8-bit timer/counters, one 16-bit timer/counter, and a programmable watchdog timer with internal oscillator. Such features make it ideal for a multitude of applications, from industrial control systems to consumer electronics.

The package form of the ATMGA168PA-15MZ is a 32-pad QFN, which is suitable for space-constrained applications due to its compact footprint. The MCU also supports various power-saving modes, which are critical for battery-operated devices, allowing designers to optimize power consumption according to the application's demands.

Overall, the ATMGA168PA-15MZ from Microchip Technology is a powerful and flexible microcontroller that delivers reliable performance for a multitude of embedded system applications, with a feature set that enables efficient design and implementation.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess