EN
  • EN
  • DE
  • IT

ATMXT1188S-CU

Part No ATMXT1188S-CU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tray
Product Status Active
Programmable Not Verified
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64144-ATMXT1188S-CU
Ultra Librarian 3D Model Ultra Librarian ATMXT1188S-CU CAD Model

Description

Microchip Technology's ATMXT1188S-CU Touch Controller

Introducing the ATMXT1188S-CU, a cutting-edge capacitive touch controller from Microchip Technology, designed to revolutionize the way we interact with electronic devices. This sophisticated touch controller is part of Microchip's maXTouch® S series, known for its unparalleled performance in touch interfaces.

The ATMXT1188S-CU is engineered to deliver high responsiveness and sensitivity, making it an ideal choice for a wide range of applications. It supports up to 1188 touch nodes, providing precise and accurate touch detection for a seamless user experience. Whether it's for smartphones, tablets, or other touch-enabled devices, this touch controller ensures that every touch is registered with pinpoint accuracy.

Featuring Microchip's proprietary technology, the ATMXT1188S-CU offers excellent noise immunity, allowing it to operate flawlessly in challenging electrical environments. This makes it especially suitable for industrial and automotive applications where reliability is critical. It also boasts low power consumption, which is essential for portable and battery-operated devices, ensuring longer operation times between charges.

The touch controller comes with a range of built-in features that enhance its functionality. These include moisture resistance, which ensures that the touch surface remains responsive even in wet conditions, and glove touch detection, allowing users to interact with their devices without the need to remove their gloves – a feature that is particularly useful in cold climates or certain professional settings.

The ATMXT1188S-CU is designed for easy integration into your product designs, with a flexible communication interface that supports both I2C and SPI protocols. Its compact package allows for integration into the sleekest of devices without compromising on performance.

In summary, the ATMXT1188S-CU from Microchip Technology is a robust and versatile touch controller that offers a premium touch experience for a multitude of applications. Its advanced features and high reliability make it a top choice for designers looking to enhance the interactivity of their next-generation devices.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Atmel
Lowest to $2.2834
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2797 $63.8391
7+ $17.4601 $122.2207
11+ $16.9138 $186.0518
15+ $16.3687 $245.5305
19+ $15.8235 $300.6465
25+ $14.1857 $354.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess