EN
  • EN
  • DE

ATMXT1296M1T-ABRVAO

Part No ATMXT1296M1T-ABRVAO
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCHSCREEN CONTROLLER WITH 72 R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1117610-ATMXT1296M1T-ABRVAO
Ultra Librarian 3D Model Ultra Librarian ATMXT1296M1T-ABRVAO CAD Model

Description

The ATMXT1296M1T-ABRVAO is a state-of-the-art touchscreen controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the maXTouch® family, which is renowned for its superior performance in touch applications.

Designed to support large screen automotive applications, the ATMXT1296M1T-ABRVAO offers robust and reliable touch performance, even in the most demanding environments. It is capable of detecting and processing up to 12 touches simultaneously, which makes it an excellent choice for in-car infotainment systems, navigation panels, and rear-seat entertainment units.

The controller features advanced noise suppression technologies, ensuring that touch detection remains accurate and responsive, even in the presence of electrical noise commonly found in automotive settings. This is critical for maintaining user experience and safety, as drivers and passengers rely on touch interfaces for controlling various aspects of the vehicle's functionality.

With its adaptive sensing technology, the ATMXT1296M1T-ABRVAO can automatically adjust to the presence of water, gloves, and other environmental factors that can typically interfere with touch performance. This ensures that the touch interface remains responsive under various conditions, which is essential for an automotive environment that experiences changes in weather and user interaction.

The ATMXT1296M1T-ABRVAO is not only powerful but also energy-efficient, making it an ideal choice for modern vehicles that demand low power consumption without compromising on performance. Its small form factor and low pin count make it easy to integrate into a variety of automotive designs, providing flexibility and ease of use for manufacturers.

In summary, Microchip's ATMXT1296M1T-ABRVAO is a cutting-edge touch controller that offers exceptional performance, multi-touch capabilities, and robust environmental adaptability, making it a top choice for automotive touchscreen applications.

You May Also Be Interested in

Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess