EN
  • EN
  • DE

ATMXT1664T3-C2UR035

Part No ATMXT1664T3-C2UR035
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCHSCREEN CONTROLLER IC, 162BA  /  Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tape & Reel
Touchscreen 2 Wire Capacitive
Resolution (Bits) 12 b
Interface I2C, SPI, USB
Voltage Reference Internal
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 11.28 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 162-UFBGA
Supplier Device Package 162-UFBGA (10x5)
Base Product Number ATMXT1664
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATMXT1664T3-C2UR035TR,150-ATMXT1664T3-C2UR035DKR,150-ATMXT1664T3-C2UR035CT
Standard Package 5,000
Win Source Part Number 998920-ATMXT1664T3-C2UR035
Ultra Librarian 3D Model Ultra Librarian ATMXT1664T3-C2UR035 CAD Model

Description

Microchip Technology ATMXT1664T3-C2UR035

The ATMXT1664T3-C2UR035 is a cutting-edge touchscreen controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the maXTouch® T series, which is renowned for its superior performance in touch applications, and it's specifically engineered to enhance the user experience in a variety of interactive devices.

Key Features:

  • Highly Responsive: The ATMXT1664T3-C2UR035 offers exceptional sensitivity, allowing for accurate and smooth touch responsiveness, which is crucial for modern touch interfaces.
  • Advanced Touch Detection: It is capable of detecting up to 16 simultaneous touches, making it ideal for multi-touch applications that require precise and reliable touch performance.
  • Noise Immunity: The controller is designed with robust noise immunity, ensuring consistent performance even in environments with high electrical interference.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, which is designed to consume minimal power, thereby extending the battery life of portable devices.
  • Flexible Configuration: It can be configured for various screen sizes and types, providing versatility for product design and ensuring compatibility with a wide range of applications.
  • Communication: The controller interfaces through an I2C connection, facilitating easy integration with most microprocessor and microcontroller-driven systems.

Applications:

The ATMXT1664T3-C2UR035 is suitable for a diverse range of applications where reliable and responsive touch control is essential. These include:

  • Smartphones and Tablets
  • Automotive In-Dash Systems
  • Industrial Control Panels
  • Home Automation Systems
  • Personal Electronics

Technical Specifications:

For designers and engineers considering the ATMXT1664T3-C2UR035 for their projects, detailed technical specifications and datasheets are available on Microchip Technology's official website. The documentation provides in-depth information on electrical characteristics, pin configurations, programming guidelines, and more to assist with seamless integration into your product designs.

You May Also Be Interested in

STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9563
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $26.3910
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1239 $64.4956
8+ $13.2299 $105.8392
12+ $12.8165 $153.7980
17+ $12.4030 $210.8510
21+ $11.9896 $251.7816
28+ $10.7493 $300.9804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess