EN
  • EN
  • DE

ATMXT224T-MAUR

Part No ATMXT224T-MAUR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description MXT224T - Maxtouch 224CHANNEL Touchscreensensor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 999197-ATMXT224T-MAUR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT224T-MAUR CAD Model

Description

Microchip Technology ATMXT224T-MAUR Touch Controller

The ATMXT224T-MAUR is a sophisticated touch controller integrated circuit (IC) from Microchip Technology's extensive portfolio of touch interface products. This component is part of the maXTouch® T series, which is renowned for its advanced touch capabilities, supporting mutual capacitance touch sensing that provides excellent performance for a variety of applications.

Key Features:

  • Highly Responsive: The ATMXT224T-MAUR offers rapid touch response times, ensuring a smooth user interface experience.
  • Multi-touch Support: This controller can manage up to 10 simultaneous touch points, making it suitable for complex touch interfaces.
  • Noise Immunity: Designed with robust noise suppression algorithms, it operates effectively in environments with high electrical noise.
  • Power Efficiency: The low-power operation is a hallmark of this IC, making it ideal for battery-powered devices.
  • Adaptive Sensing: It features adaptive sensing technology that dynamically adjusts to optimize performance and power consumption.

Applications:

The ATMXT224T-MAUR is highly versatile and can be used in a wide array of touch-enabled devices. Its applications include, but are not limited to, smartphones, tablets, automotive touch controls, and industrial control panels.

Technical Specifications:

  • Supply Voltage: Operates on a voltage range suitable for mobile and fixed applications.
  • Communication: Features I2C communication for easy integration with microcontrollers and processors.
  • Temperature Range: Designed to operate within a broad temperature range, accommodating various operating environments.
  • Package: Available in a compact package that is conducive to space-constrained designs.

Quality and Reliability:

Microchip Technology is committed to delivering high-quality and reliable components. The ATMXT224T-MAUR is built to meet stringent industry standards, ensuring long-term reliability for the end-user's peace of mind.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess