EN
  • EN
  • DE

ATMXT225TDAT-I2C-PCB

Part No ATMXT225TDAT-I2C-PCB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT PCB / mXT225TDAT Touch Screen Controller Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function Touch Screen Controller
Utilized IC / Part mXT225TDAT
Supplied Contents Board(s)
Base Product Number ATMXT225
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1349339-ATMXT225TDAT-I2C-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT225TDAT-I2C-PCB CAD Model

Description

Microchip Technology ATMXT225TDAT-I2C-PCB Touch Sensor

The ATMXT225TDAT-I2C-PCB from Microchip Technology is a highly sophisticated touch sensor solution designed for seamless integration into a wide array of interactive applications. This touch sensor is part of Microchip's maXTouch® product line, which is renowned for providing superior touch performance and robustness in a variety of environments.

At the heart of the ATMXT225TDAT-I2C-PCB is the maXTouch controller, which utilizes Microchip's proprietary technology to detect and process multiple touch points with precision and responsiveness. The controller is capable of tracking quick gestures and handling touch inputs through thick glass overlays, making it ideal for applications where durability and user experience are paramount.

This touch sensor module comes in a PCB format, offering designers a convenient and flexible option for prototyping or for direct use in end products. With its I2C interface, the ATMXT225TDAT-I2C-PCB allows for straightforward communication with a host microcontroller or processor, facilitating easy integration into a system's design.

Key features of the ATMXT225TDAT-I2C-PCB include:

  • Advanced touch sensing capabilities with support for multiple touch points
  • High signal-to-noise ratio (SNR) for reliable operation even in noisy environments
  • Robust performance with thick glass overlays, enabling the design of durable touch interfaces
  • Compatibility with a wide range of operating conditions, ensuring consistent performance in various applications
  • Easy-to-use I2C communication interface for seamless integration into existing designs
  • Support for common operating systems and Microchip's comprehensive development tools

Whether you're developing touch-enabled consumer electronics, industrial control panels, or automotive interfaces, the ATMXT225TDAT-I2C-PCB offers a versatile and reliable solution. With Microchip's commitment to quality and support, you can be assured that your touch interface will provide an intuitive and satisfying user experience.

For developers and engineers looking to create state-of-the-art touch-enabled devices, the ATMXT225TDAT-I2C-PCB represents a perfect blend of performance, reliability, and ease of use, backed by Microchip Technology's expertise in touch sensing solutions.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess