EN
  • EN
  • DE

ATMXT336T-MAUR

Part No ATMXT336T-MAUR
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case QFN
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 737024-ATMXT336T-MAUR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT336T-MAUR CAD Model

Description

The ATMXT336T-MAUR is a sophisticated touch controller from Microchip Technology, designed to offer cutting-edge touch interface solutions for a wide range of applications. This advanced component is a member of Microchip's maXTouch® T series, renowned for its exceptional performance and reliability in touch-sensing technology.

Featuring a mutual capacitive touch engine, the ATMXT336T-MAUR is capable of detecting and processing up to 336 touch nodes, providing high-resolution touch sensing with robust noise immunity. This makes it an ideal choice for interactive displays in automotive, industrial, and consumer electronics, where precision and durability are paramount.

The controller integrates seamlessly with touchscreens and offers a host of features that enhance the user experience. It supports touch detection through thick gloves and in the presence of moisture, ensuring uninterrupted functionality in various environmental conditions. The ATMXT336T-MAUR also boasts advanced algorithms for palm rejection and accidental touch filtering, ensuring that users have a smooth and intentional interaction with their devices.

One of the standout features of the ATMXT336T-MAUR is its support for advanced gestures, enabling intuitive user interfaces. Whether it's pinch-to-zoom, swipe, or scroll, this controller is equipped to handle complex touch inputs with ease. Furthermore, it provides excellent linearity and sensitivity, ensuring that touch inputs are accurately captured and translated into the desired actions.

The device is designed with power efficiency in mind, featuring low-power modes that significantly reduce power consumption when the touch interface is idle. This is particularly beneficial for battery-powered applications, where energy conservation is crucial.

For developers and designers, the ATMXT336T-MAUR is supported by Microchip's comprehensive development tools and software, simplifying the integration process and reducing time to market. Its versatile communication interface options, including I2C and SPI, provide flexibility in system design.

In conclusion, the ATMXT336T-MAUR from Microchip Technology represents a top-of-the-line choice for any application requiring a reliable, high-performance touch sensing solution. Its robust feature set and design flexibility make it a standout product in the touch controller market.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess