EN
  • EN
  • DE

ATMXT3432S-M-CCUR

Part No ATMXT3432S-M-CCUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouchâ„¢
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64196-ATMXT3432S-M-CCUR
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-M-CCUR CAD Model

Description

The ATMXT3432S-M-CCUR is a sophisticated touchscreen controller from Microchip Technology, designed to elevate the user experience in a wide range of interactive devices. This component is part of Microchip's maXTouch® S series, which is renowned for its advanced touch capabilities, robustness, and versatility. It's an ideal solution for implementing touch interfaces in automotive, industrial, and consumer electronics applications.

Key Features

  • Touch Sensing: The ATMXT3432S-M-CCUR supports up to 32 touch nodes, providing high-resolution touch sensing and enabling multi-finger gestures, which are essential for modern user interfaces.
  • Noise Immunity: Engineered with Microchip's proprietary technology, this controller offers excellent immunity to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable performance in harsh electrical environments.
  • Low Power Consumption: It is designed for efficiency, with a low-power mode that significantly reduces power consumption, making it suitable for battery-powered applications.
  • Communication Interface: The device features a flexible communication interface, including I2C and SPI, allowing for easy integration with a host processor.
  • Water Tolerance: The controller can detect and disregard water exposure on the touchscreen, maintaining touch performance even in wet conditions.
  • Adaptive Sensing: With adaptive sensing technology, the ATMXT3432S-M-CCUR can dynamically adjust its scanning parameters to optimize performance across different operating conditions.

Applications

The versatility of the ATMXT3432S-M-CCUR makes it suitable for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Interactive kiosks and point-of-sale terminals
  • Industrial control panels and human-machine interfaces (HMIs)
  • Smart home appliances and thermostats
  • Personal electronics with touch-enabled screens

With its robust design and advanced features, the ATMXT3432S-M-CCUR from Microchip Technology stands out as a premium choice for designers looking to implement reliable and responsive touch interfaces in their products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5080 $58.0320
10+ $11.9034 $119.0340
16+ $11.5315 $184.5040
21+ $11.1596 $234.3516
27+ $10.7877 $291.2679
36+ $9.6720 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess