EN
  • EN
  • DE

ATMXT449T-ABR

Part No ATMXT449T-ABR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 3.14 to 3.47 VCC, -40 to 105 degC, I2C and SPI, TQFP-100, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface I2C, SPI
Number of Channels 448
Operating Supply Voltage 3.3 V
RoHS Compliant
Touchscreen Capacitive
Win Source Part Number 993409-ATMXT449T-ABR
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT449T-ABR CAD Model

Description

The ATMXT449T-ABR is a sophisticated touch controller developed by Microchip Technology, designed to deliver high-performance touch sensing capabilities for a variety of applications. This robust and versatile controller is part of the maXTouch® T series, which is renowned for its advanced touch technologies that can be found in automotive, industrial, and consumer electronic devices.

Key Features

  • Advanced Touch Sensing: The ATMXT449T-ABR is equipped with Microchip’s proprietary touch technology that ensures fast and accurate touch detection, providing a seamless user experience.
  • High Noise Immunity: With built-in noise suppression algorithms, this controller is designed to operate flawlessly in environments with high electromagnetic interference, making it ideal for automotive and industrial applications.
  • Multi-Touch Capability: The device supports multi-touch input, allowing for the recognition of multiple points of contact simultaneously, which is essential for modern touch interfaces.
  • Flexible Configuration: It offers a wide range of configuration options to accommodate various screen sizes and functionalities, ensuring versatility across different applications.
  • Low Power Consumption: The ATMXT449T-ABR is optimized for low power consumption, making it suitable for battery-powered devices where energy efficiency is critical.
  • Robust Design: The controller is designed to perform in harsh conditions and can handle wide temperature ranges, making it reliable for use in outdoor or automotive environments.

Applications

The ATMXT449T-ABR is ideal for a range of applications that require robust and reliable touch interfaces. It is particularly well-suited for:

  • Automotive infotainment and navigation systems
  • Industrial control panels and touchscreens
  • Interactive kiosks and POS terminals
  • Smart home appliances with touch interfaces

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product manuals available on the Microchip Technology website. With the ATMXT449T-ABR, Microchip Technology continues to push the boundaries of touch technology, providing high-quality, reliable solutions for the ever-evolving demands of touch interface devices.

You May Also Be Interested in

Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1230 $63.8610
16+ $7.4856 $119.7696
24+ $7.2517 $174.0408
33+ $7.0178 $231.5874
43+ $6.7838 $291.7034
57+ $6.0820 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess