EN
  • EN
  • DE

ATR1841-P1QW

Part No ATR1841-P1QW
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC FRONT MONITOR DIODE 8QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number ATR1841
Standard Package 8,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 64293-ATR1841-P1QW
Ultra Librarian 3D Model Ultra Librarian ATR1841-P1QW CAD Model

Description

Microchip Technology's ATR1841-P1QW Product Overview

The ATR1841-P1QW is a state-of-the-art integrated circuit developed by Microchip Technology, designed to cater to the sophisticated needs of modern electronics. This high-performance product is a testament to Microchip's commitment to innovation and quality in the semiconductor industry.

Key Features

  • High Integration: The ATR1841-P1QW combines multiple functionalities into a single chip, reducing the need for additional components and saving space on the PCB.
  • Energy Efficiency: Designed with power conservation in mind, this IC consumes minimal power, making it ideal for battery-operated devices and applications where energy efficiency is paramount.
  • Robust Performance: Engineered to perform reliably under various conditions, the ATR1841-P1QW maintains its functionality even in challenging environments.
  • Advanced Technology: Utilizing the latest technologies, this product offers improved performance characteristics over previous generations, ensuring your designs are at the cutting edge.
  • Customizability: The ATR1841-P1QW can be configured to meet the specific requirements of your application, providing flexibility in design and implementation.

Applications

The versatility of the ATR1841-P1QW allows it to be used across a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Quality and Reliability

Microchip Technology is known for its rigorous testing and quality control processes, and the ATR1841-P1QW is no exception. Customers can trust this product to deliver consistent performance and longevity, backed by Microchip's reputation for quality.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the ATR1841-P1QW. Microchip Technology provides a wealth of resources, including datasheets, application notes, and design guides, to assist developers in integrating this IC into their projects seamlessly.

In summary, the ATR1841-P1QW from Microchip Technology is a versatile, efficient, and reliable solution for a multitude of electronic applications. Its combination of integration, performance, and support makes it an ideal choice for designers looking to create sophisticated and durable products.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess