EN
  • EN
  • DE

ATR2820-PNQG 83

Part No ATR2820-PNQG 83
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 32-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Frequency 5.8GHz
Data Rate (Max) 1.125 Mbps
Power - Output 5dBm
Sensitivity -97dBm
Voltage - Supply 2.9 V ~ 3.6 V
Case 32-VFQFN Exposed Pad
Win Source Part Number ATR2820-PNQG 83-64303
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATR2820-PNQG 83 CAD Model

Description

Microchip Technology's ATR2820-PNQG 83 is a state-of-the-art integrated circuit designed for advanced radio system applications. This product is part of Microchip's extensive range of high-performance ICs, renowned for their reliability and cutting-edge features.

Key Features

  • High Integration: The ATR2820-PNQG 83 integrates multiple functions into a single chip, reducing the need for external components and simplifying the design of radio systems.
  • Enhanced Performance: This IC offers exceptional performance metrics, including low noise figures, high linearity, and robust signal handling capabilities.
  • Flexibility: Designed with versatility in mind, it supports a wide range of applications and can be easily adapted to various system requirements.
  • Power Efficiency: The ATR2820-PNQG 83 is engineered for power-sensitive applications, providing high efficiency to extend battery life in portable devices.
  • Compact Design: Its small form factor enables it to fit into tight spaces, making it ideal for miniaturized electronic assemblies.

Applications

The ATR2820-PNQG 83 is suitable for a diverse array of applications, including but not limited to:

  • Wireless communication systems
  • RF signal processing
  • Consumer electronics
  • Automotive infotainment
  • Industrial control systems

Quality and Support

Microchip Technology is committed to delivering the highest quality products. The ATR2820-PNQG 83 undergoes rigorous testing and quality control processes to ensure it meets the industry's stringent standards. Additionally, Microchip provides comprehensive technical support and documentation to assist designers in integrating this IC into their products.

Ordering Information

The ATR2820-PNQG 83 is available for order now. For detailed product specifications, pricing, and availability, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1557 $70.7785
10+ $11.6147 $116.1470
16+ $11.2520 $180.0320
22+ $10.8893 $239.5646
28+ $10.5255 $294.7140
37+ $9.4375 $349.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess