EN
  • EN
  • DE

ATR4251C-TKQW

Part No ATR4251C-TKQW
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP AM FM 20SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO
Manufacturer Microchip Technology
Package Reel - TR
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-SSO
Family Name ATR4251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1611-ATR4251C-TKQWTR, ATR4251C-TKQWCT, ATR4251C-TKQWDKR, ATR4251C-TKQWTR, 1611-ATR4251C-TKQWTRINACTIVE, 1611-ATR4251C-TKQWDKRINACTIVE, 1611-ATR4251C-TKQWTR-ND, ATR4251C-TKQW-ND, 1611-ATR4251C-TKQWCT, 1611-ATR4251C-TKQWDKR, 1611-ATR4251C-TKQWDKR-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862408-ATR4251C-TKQW
Ultra Librarian 3D Model Ultra Librarian ATR4251C-TKQW CAD Model

Description

The ATR4251C-TKQW is a sophisticated, high-performance integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronic systems. This versatile IC is part of Microchip's extensive range of semiconductor products and solutions that are renowned for their reliability and innovation.

Key Features

  • Advanced Integration: The ATR4251C-TKQW integrates multiple functions and features into a single chip, which helps in reducing the overall component count and saves on board space, making it ideal for compact designs.
  • High Efficiency: This IC is engineered to deliver high efficiency, which is crucial for battery-operated devices, as it extends the battery life and enhances the overall performance of the application.
  • Robust Performance: With Microchip's commitment to quality, the ATR4251C-TKQW is built to provide robust performance in a wide range of operating conditions, ensuring reliability and consistency in its function.

Applications

The ATR4251C-TKQW is suitable for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The ATR4251C-TKQW boasts technical specifications that make it a top choice for designers and engineers looking for a reliable and high-quality IC:

  • Supply Voltage Range: [Insert specific range]
  • Operating Temperature Range: [Insert specific range]
  • Package Type: [Insert package type]
  • Quality and Reliability: Manufactured under strict industry standards, ensuring long-term dependability.

Support and Resources

Microchip Technology provides comprehensive support and resources for the ATR4251C-TKQW, including datasheets, technical documentation, application notes, and design tools. Customers can also benefit from Microchip's customer service and technical support teams, who are dedicated to providing assistance throughout the product lifecycle.

Embrace the power and versatility of the ATR4251C-TKQW for your next project and experience the difference that Microchip Technology brings to your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1791 $53.0595
105+ $0.9675 $101.5875
165+ $0.9373 $154.6545
225+ $0.9070 $204.0750
290+ $0.8768 $254.2720
385+ $0.7861 $302.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,128 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess